Tantalum Cap 2.2uF 20V 10% SMD 3.8R 125C Product overview: 595D225X9020A2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D225X9020A2T can be used for catalog matching and distributor lookup.
2.2µF Conformal Coated Tantalum Capacitors 20V 1507 (3718 Metric) 3.8Ohm
2.2µF Conformal Coated Tantalum Capacitors 20V 1507 (3718 Metric) 3.8Ohm
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 595D Series, 2.2 F, 10%, 20 V, 1507 [3718 Metric] RoHS Compliant: Yes
CAP TANT 2.2UF 10% 20V 1507
CAP TANT 2.2UF 10% 20V 1507
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-595D225X9020A2T | 718-595D225X9020A2TTR-ND | 26M7593 | 595D225X9020A2T | 595D225X9020A2T |
| Product Name | SMD 2.2uF 20V Capacitor | Tantalum Capacitors | Surface Mount Tantalum Capacitor, Tantamountr, 595D Series, 2.2 F, 10%, 20 V, 1507 [3718 Metric] Rohs Compliant Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |