Vishay Intertechnology, Inc. Tantalum Capacitors 595D225X0050C2T

Description
2.2µF Conformal Coated Tantalum Capacitors 50V 2812 (7132 Metric) 1.7Ohm
Request a Quote Datasheet
Description
2.2µF Conformal Coated Tantalum Capacitors 50V 2812 (7132 Metric) 1.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D225X0050C2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D225X0050C2T-ND
Tantalum Capacitors 595D225X0050C2T-ND
2.2µF Conformal Coated Tantalum Capacitors 50V 2812 (7132 Metric) 1.7Ohm

2.2µF Conformal Coated Tantalum Capacitors 50V 2812 (7132 Metric) 1.7Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 595D225X0050C2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
595D225X0050C2T
Capacitors - Tantalum Capacitors 595D225X0050C2T
CAP TANT 2.2UF 20% 50V 2812

CAP TANT 2.2UF 20% 50V 2812

Supplier's Site
Tantalum Capacitor, 2.2Uf, 50V, 1.7 Ohm, 0.2, Smd; Capacitance Vishay - 08J0554 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 50V, 1.7 Ohm, 0.2, Smd; Capacitance Vishay
08J0554
Tantalum Capacitor, 2.2Uf, 50V, 1.7 Ohm, 0.2, Smd; Capacitance Vishay 08J0554
TANTALUM CAPACITOR, 2.2UF, 50V, 1.7 OHM, 0.2, SMD; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 20%; ESR:1.7ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF, 50V, 1.7 OHM, 0.2, SMD; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 20%; ESR:1.7ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 2.2Uf, 50V, 1.7 Ohm, 0.2, Smd; Capacitance Vishay - 08J4243 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 2.2Uf, 50V, 1.7 Ohm, 0.2, Smd; Capacitance Vishay
08J4243
Capacitor Tant, 2.2Uf, 50V, 1.7 Ohm, 0.2, Smd; Capacitance Vishay 08J4243
CAPACITOR TANT, 2.2UF, 50V, 1.7 OHM, 0.2, SMD; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dissipation Factor:6%; ESR:1.7ohm; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR TANT, 2.2UF, 50V, 1.7 OHM, 0.2, SMD; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dissipation Factor:6%; ESR:1.7ohm; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 595D225X0050C2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D225X0050C2T
Tantalum Capacitors 595D225X0050C2T
CAP TANT 2.2UF 20% 50V 2812

CAP TANT 2.2UF 20% 50V 2812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 595D225X0050C2T-ND 595D225X0050C2T 08J0554 08J4243 595D225X0050C2T
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 2.2Uf, 50V, 1.7 Ohm, 0.2, Smd; Capacitance Vishay Capacitor Tant, 2.2Uf, 50V, 1.7 Ohm, 0.2, Smd; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Film Capacitors - 1345676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 338-101462U025AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers