2.2µF Conformal Coated Tantalum Capacitors 35V 1611 (4028 Metric) 2.3Ohm
2.2µF Conformal Coated Tantalum Capacitors 35V 1611 (4028 Metric) 2.3Ohm
2.2µF Conformal Coated Tantalum Capacitors 35V 1611 (4028 Metric) 2.3Ohm
CAP TANT 2.2UF 20% 35V 1611
CAP TANT 2.2UF 20% 35V 1611
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-595D225X0035B4TTR-ND | 718-595D225X0035B4TDKR-ND | 595D225X0035B4T | 595D225X0035B4T |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |