Win Source Part Number: 1153648-595D187X0016
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, 595D
Type: Conformal Coated
Features: General Purpose
Package: Tape & Reel (TR)
Height - Seated (Max): 0.148" (3.75mm)
Standard Package: 600
Mounting: SMD (SMT)
Capacitance: 180 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 130mOhm
Manufacturer Size Code: R
Package / Case: 2824 (7260 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 130mOhm
Tantalum Capacitor 180uF 16V 20% 2824 SMD 125°C Product overview: 595D187X0016R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 180uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D187X0016R2T can be used for catalog matching and distributor lookup.
CAP TANT 180UF 20% 16V 2824
CAP TANT 180UF 20% 16V 2824
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1153648-595D187X0016R2T | 595D187X0016R2T-ND | 59-595D187X0016R2T | 595D187X0016R2T | 595D187X0016R2T |
| Product Name | Capacitors - Tantalum Capacitors | Tantalum Capacitors | SMD 180uF 16V Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | |
| Capacitance Range | 180 microF | 180 microF | 180 microF | 180 microF | 180 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 16 volts | 16 volts | 16 volts |