The 595D157X9010D4T is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 150 OºF with a tolerance of ± 10%. It has a voltage rating of 10 V DC and operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor is moisture sensitivity level 2a and is available with 100% tin terminations. It is packaged on a 7" reel, complying with EIA 481 and IEC 60286-3 standards. The capacitor is suitable for applications requiring reliable performance in compact designs, with a maximum dissipation factor of 6% at 120 Hz and a maximum equivalent series resistance (ESR) of 0.45 Ω at 100 kHz. This product is halogen-free and meets RoHS compliance standards.
150µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 140mOhm
CAP TANT 150UF 10% 10V 2917
CAP TANT 150UF 10% 10V 2917
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 595D157X9010D4T-ND | 595D157X9010D4T | 595D157X9010D4T |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 150 microF | 150 microF | 150 microF |