Vishay Precision Group SMD 150uF 10V Capacitor 595D157X9010D2T

Description
Tantalum Cap 150uF 10V 10% SMD 140mR 125C Product overview: 595D157X9010D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D157X9010D2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Cap 150uF 10V 10% SMD 140mR 125C Product overview: 595D157X9010D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D157X9010D2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 150uF 10V Capacitor
59-595D157X9010D2T
SMD 150uF 10V Capacitor 59-595D157X9010D2T
Tantalum Cap 150uF 10V 10% SMD 140mR 125C Product overview: 595D157X9010D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D157X9010D2T can be used for catalog matching and distributor lookup.

Tantalum Cap 150uF 10V 10% SMD 140mR 125C Product overview: 595D157X9010D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D157X9010D2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-595D157X9010D2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D157X9010D2TTR-ND
Tantalum Capacitors 718-595D157X9010D2TTR-ND
150µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 140mOhm

150µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 140mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D157X9010D2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D157X9010D2TCT-ND
Tantalum Capacitors 718-595D157X9010D2TCT-ND
150µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 140mOhm

150µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 140mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D157X9010D2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D157X9010D2TDKR-ND
Tantalum Capacitors 718-595D157X9010D2TDKR-ND
150µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 140mOhm

150µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 140mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 595D157X9010D2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D157X9010D2T
Capacitors - Tantalum Capacitors 595D157X9010D2T
CAP TANT 150UF 10% 10V 2917

CAP TANT 150UF 10% 10V 2917

Supplier's Site
Capacitor Tant, 150Uf, 10V, 0.14 Ohm, 0.1, Smd; Capacitance Vishay - 07J7385 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 150Uf, 10V, 0.14 Ohm, 0.1, Smd; Capacitance Vishay
07J7385
Capacitor Tant, 150Uf, 10V, 0.14 Ohm, 0.1, Smd; Capacitance Vishay 07J7385
CAPACITOR TANT, 150UF, 10V, 0.14 OHM, 0.1, SMD; Capacitance:150µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.14ohmRoHS Compliant: Yes

CAPACITOR TANT, 150UF, 10V, 0.14 OHM, 0.1, SMD; Capacitance:150µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.14ohmRoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 595D157X9010D2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D157X9010D2T
Tantalum Capacitors 595D157X9010D2T
CAP TANT 150UF 10% 10V 2917

CAP TANT 150UF 10% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-595D157X9010D2T 718-595D157X9010D2TTR-ND 718-595D157X9010D2TDKR-ND 595D157X9010D2T 07J7385 595D157X9010D2T
Product Name SMD 150uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 150Uf, 10V, 0.14 Ohm, 0.1, Smd; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAS225K020P1A-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Aluminium Capacitors - 1701061 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100820JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details