Tantalum Cap 150uF 20V 20% 2824 SMD 140mR 125C Product overview: 595D157X0020R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D157X0020R2T can be used for catalog matching and distributor lookup.
150µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 140mOhm
150µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 140mOhm
150µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 140mOhm
CAP TANT 150UF 20% 20V 2824
CAP TANT 150UF 20% 20V 2824
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-595D157X0020R2T | 718-595D157X0020R2TTR-ND | 718-595D157X0020R2TDKR-ND | 595D157X0020R2T | 595D157X0020R2T |
| Product Name | SMD 150uF 20V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |