Vishay Intertechnology, Inc. Tantalum Capacitors 595D157X0016D2T

Description
150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 140mOhm
Request a Quote Datasheet
Description
150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 140mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-595D157X0016D2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D157X0016D2TTR-ND
Tantalum Capacitors 718-595D157X0016D2TTR-ND
150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 140mOhm

150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 140mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D157X0016D2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D157X0016D2TCT-ND
Tantalum Capacitors 718-595D157X0016D2TCT-ND
150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 140mOhm

150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 140mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D157X0016D2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D157X0016D2TDKR-ND
Tantalum Capacitors 718-595D157X0016D2TDKR-ND
150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 140mOhm

150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 140mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 150uF 16V Capacitor
59-595D157X0016D2T
SMD 150uF 16V Capacitor 59-595D157X0016D2T
150uF 16V Tantalum Cap, SMD, 125°C, 20% Tol Product overview: 595D157X0016D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D157X0016D2T can be used for catalog matching and distributor lookup.

150uF 16V Tantalum Cap, SMD, 125°C, 20% Tol Product overview: 595D157X0016D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D157X0016D2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 595D157X0016D2T - 764131-595D157X0016D2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 595D157X0016D2T
764131-595D157X0016D2T
Tantalum Capacitors - 595D157X0016D2T 764131-595D157X0016D2T
Manufacturer: Vishay Sprague Win Source Part Number: 764131-595D157X0016D 2T Series: TANTAMOUNT, 595D Packaging: Reel package Type: Conformal Coated Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 150μF Tolerance: ±20% ESR (Equivalent Series Resistance): 140 mOhm Manufacturer Size Code: D Categories: Capacitors Dimension: 0.295" L x 0.169" W (7.50mm x 4.30mm) Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 16V Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Sprague
Win Source Part Number: 764131-595D157X0016D2T
Series: TANTAMOUNT, 595D
Packaging: Reel package
Type: Conformal Coated
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 150μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 140 mOhm
Manufacturer Size Code: D
Categories: Capacitors
Dimension: 0.295" L x 0.169" W (7.50mm x 4.30mm)
Height - Seated (Maximum): 0.122" (3.10mm)
Voltage Rating DC: 16V
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - 595D157X0016D2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D157X0016D2T
Tantalum Capacitors 595D157X0016D2T
CAP TANT 150UF 20% 16V 2917

CAP TANT 150UF 20% 16V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 595D157X0016D2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D157X0016D2T
Capacitors - Tantalum Capacitors 595D157X0016D2T
CAP TANT 150UF 20% 16V 2917

CAP TANT 150UF 20% 16V 2917

Supplier's Site
Tantalum Capacitor, 150Uf, 16V, 0.14 Ohm, 0.2, Smd; Capacitance Vishay - 49C8365 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 16V, 0.14 Ohm, 0.2, Smd; Capacitance Vishay
49C8365
Tantalum Capacitor, 150Uf, 16V, 0.14 Ohm, 0.2, Smd; Capacitance Vishay 49C8365
TANTALUM CAPACITOR, 150UF, 16V, 0.14 OHM, 0.2, SMD; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.14ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF, 16V, 0.14 OHM, 0.2, SMD; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.14ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 150Uf, 16V, 0.14 Ohm, 0.2, Smd; Capacitance Vishay - 07J7383 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 150Uf, 16V, 0.14 Ohm, 0.2, Smd; Capacitance Vishay
07J7383
Capacitor Tant, 150Uf, 16V, 0.14 Ohm, 0.2, Smd; Capacitance Vishay 07J7383
CAPACITOR TANT, 150UF, 16V, 0.14 OHM, 0.2, SMD; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.14ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.04ARoHS Compliant: Yes

CAPACITOR TANT, 150UF, 16V, 0.14 OHM, 0.2, SMD; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.14ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.04ARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-595D157X0016D2TTR-ND 718-595D157X0016D2TDKR-ND 59-595D157X0016D2T 764131-595D157X0016D2T 595D157X0016D2T 595D157X0016D2T 49C8365 07J7383
Product Name Tantalum Capacitors Tantalum Capacitors SMD 150uF 16V Capacitor Tantalum Capacitors - 595D157X0016D2T Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 150Uf, 16V, 0.14 Ohm, 0.2, Smd; Capacitance Vishay Capacitor Tant, 150Uf, 16V, 0.14 Ohm, 0.2, Smd; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminium Capacitors - 1701319 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-380LX101M400H022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers