Vishay Intertechnology, Inc. Tantalum Capacitors 595D156X96R3A2W

Description
15µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 1.7Ohm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 1.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D156X96R3A2W-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D156X96R3A2W-ND
Tantalum Capacitors 595D156X96R3A2W-ND
15µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 1.7Ohm

15µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 1.7Ohm

Buy Now Datasheet
Tantalum Capacitors - 595D156X96R3A2W - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D156X96R3A2W
Tantalum Capacitors 595D156X96R3A2W
CAP TANT 15UF 10% 6.3V 1507

CAP TANT 15UF 10% 6.3V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 595D156X96R3A2W-ND 595D156X96R3A2W
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 107AVD050MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Tantalum Capacitors - 1814576 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100122FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details