15µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 1.7Ohm
15µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 1.7Ohm
15µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 1.7Ohm
Tantalum Capacitor 15uF 6.3V 1.7R SMD A Case 10% 125C Product overview: 595D156X96R3A2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D156X96R3A2T can be used for catalog matching and distributor lookup.
CAP TANT 15UF 10% 6.3V 1507
CAP TANT 15UF 10% 6.3V 1507
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-595D156X96R3A2TDKR-ND | 718-595D156X96R3A2TTR-ND | 59-595D156X96R3A2T | 595D156X96R3A2T | 595D156X96R3A2T |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 15uF 6.3V Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | |
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF |