Vishay Precision Group SMD 15uF 50V Capacitor 595D156X9050R2T

Description
Tantalum Capacitor 15uF 50V 10% 400mR SMD 125C Product overview: 595D156X9050R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D156X9050R2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor 15uF 50V 10% 400mR SMD 125C Product overview: 595D156X9050R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D156X9050R2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 15uF 50V Capacitor
59-595D156X9050R2T
SMD 15uF 50V Capacitor 59-595D156X9050R2T
Tantalum Capacitor 15uF 50V 10% 400mR SMD 125C Product overview: 595D156X9050R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D156X9050R2T can be used for catalog matching and distributor lookup.

Tantalum Capacitor 15uF 50V 10% 400mR SMD 125C Product overview: 595D156X9050R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D156X9050R2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 595D156X9050R2T - 1006233-595D156X9050R2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 595D156X9050R2T
1006233-595D156X9050R2T
Tantalum Capacitors - 595D156X9050R2T 1006233-595D156X9050R2T
Manufacturer: Vishay Win Source Part Number: 1006233-595D156X9050 R2T Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Voltage Rating: 50V Height - Seated (Max): 0.148" (3.75mm) Mounting: SMD (SMT) Capacitance: 15μF Tolerance: ±10% Manufacturer Size Code: R ESR: 400 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1006233-595D156X9050R2T
Packaging: Reel - TR
Type: Conformal Coated
Features: General Purpose
Voltage Rating: 50V
Height - Seated (Max): 0.148" (3.75mm)
Mounting: SMD (SMT)
Capacitance: 15μF
Tolerance: ±10%
Manufacturer Size Code: R
ESR: 400 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 718-2291-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2291-1-ND
Tantalum Capacitors 718-2291-1-ND
15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 400mOhm

15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-2291-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2291-6-ND
Tantalum Capacitors 718-2291-6-ND
15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 400mOhm

15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-2291-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2291-2-ND
Tantalum Capacitors 718-2291-2-ND
15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 400mOhm

15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 595D156X9050R2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D156X9050R2T
Tantalum Capacitors 595D156X9050R2T
CAP TANT 15UF 10% 50V 2824

CAP TANT 15UF 10% 50V 2824

Supplier's Site Datasheet
Tantalum Capacitor, 15Uf, 50V, 0.4 Ohm, 0.1, Smd; Capacitance Vishay - 07J7382 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 50V, 0.4 Ohm, 0.1, Smd; Capacitance Vishay
07J7382
Tantalum Capacitor, 15Uf, 50V, 0.4 Ohm, 0.1, Smd; Capacitance Vishay 07J7382
TANTALUM CAPACITOR, 15UF, 50V, 0.4 OHM, 0.1, SMD; Capacitance:15µF; Voltage(DC):50V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:790mARoHS Compliant: Yes

TANTALUM CAPACITOR, 15UF, 50V, 0.4 OHM, 0.1, SMD; Capacitance:15µF; Voltage(DC):50V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:790mARoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 15Uf, 50V, 0.4 Ohm, 0.1, Smd; Capacitance Vishay - 49C8361 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 50V, 0.4 Ohm, 0.1, Smd; Capacitance Vishay
49C8361
Tantalum Capacitor, 15Uf, 50V, 0.4 Ohm, 0.1, Smd; Capacitance Vishay 49C8361
TANTALUM CAPACITOR, 15UF, 50V, 0.4 OHM, 0.1, SMD; Capacitance:15µF; Voltage(DC):50V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:790mARoHS Compliant: Yes

TANTALUM CAPACITOR, 15UF, 50V, 0.4 OHM, 0.1, SMD; Capacitance:15µF; Voltage(DC):50V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:790mARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-595D156X9050R2T 1006233-595D156X9050R2T 718-2291-1-ND 718-2291-6-ND 595D156X9050R2T 07J7382
Product Name SMD 15uF 50V Capacitor Tantalum Capacitors - 595D156X9050R2T Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 15Uf, 50V, 0.4 Ohm, 0.1, Smd; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminium Capacitors - 1701054 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C673U050CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details