Vishay Intertechnology, Inc. 15UF 35V Capacitor 595D156X9035C2T

Description
CAP TANT 15UF 10% 35V 2812 Product overview: 595D156X9035C2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D156X9035C2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP TANT 15UF 10% 35V 2812 Product overview: 595D156X9035C2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D156X9035C2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15UF 35V Capacitor
59-595D156X9035C2T
15UF 35V Capacitor 59-595D156X9035C2T
CAP TANT 15UF 10% 35V 2812 Product overview: 595D156X9035C2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D156X9035C2T can be used for catalog matching and distributor lookup.

CAP TANT 15UF 10% 35V 2812 Product overview: 595D156X9035C2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D156X9035C2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 595D156X9035C2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D156X9035C2T-ND
Tantalum Capacitors 595D156X9035C2T-ND
15µF Conformal Coated Tantalum Capacitors 35V 2812 (7132 Metric) 600mOhm

15µF Conformal Coated Tantalum Capacitors 35V 2812 (7132 Metric) 600mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 595D156X9035C2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D156X9035C2T
Capacitors - Tantalum Capacitors 595D156X9035C2T
CAP TANT 15UF 10% 35V 2812

CAP TANT 15UF 10% 35V 2812

Supplier's Site
Tantalum Capacitors - 595D156X9035C2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D156X9035C2T
Tantalum Capacitors 595D156X9035C2T
CAP TANT 15UF 10% 35V 2812

CAP TANT 15UF 10% 35V 2812

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-595D156X9035C2T 595D156X9035C2T-ND 595D156X9035C2T 595D156X9035C2T
Product Name 15UF 35V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 15 microF 15 microF 15 microF 15 microF
WVDC 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Polymer - 157XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1763-0504N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details