Vishay Intertechnology, Inc. Tantalum Capacitors 595D156X0050R8T

Description
15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 400mOhm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D156X0050R8T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D156X0050R8T-ND
Tantalum Capacitors 595D156X0050R8T-ND
15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 400mOhm

15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 400mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 595D156X0050R8T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
595D156X0050R8T
Capacitors - Tantalum Capacitors 595D156X0050R8T
CAP TANT 15UF 20% 50V 2824

CAP TANT 15UF 20% 50V 2824

Supplier's Site
Tantalum Capacitors - 595D156X0050R8T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D156X0050R8T
Tantalum Capacitors 595D156X0050R8T
CAP TANT 15UF 20% 50V 2824

CAP TANT 15UF 20% 50V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 595D156X0050R8T-ND 595D156X0050R8T 595D156X0050R8T
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C113T200DD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers