Vishay Intertechnology, Inc. Tantalum Capacitors 595D156X0050R2T

Description
15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 400mOhm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1015-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1015-6-ND
Tantalum Capacitors 718-1015-6-ND
15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 400mOhm

15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1015-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1015-1-ND
Tantalum Capacitors 718-1015-1-ND
15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 400mOhm

15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1015-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1015-2-ND
Tantalum Capacitors 718-1015-2-ND
15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 400mOhm

15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 400mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 15uF 50V Capacitor
59-595D156X0050R2T
SMD 15uF 50V Capacitor 59-595D156X0050R2T
15uF 50V Tantalum Capacitor, 2824 SMD, 400mR ESR Product overview: 595D156X0050R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D156X0050R2T can be used for catalog matching and distributor lookup.

15uF 50V Tantalum Capacitor, 2824 SMD, 400mR ESR Product overview: 595D156X0050R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D156X0050R2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 15Uf, 50V, 0.4 Ohm, 0.2, Smd; Capacitance Vishay - 49C8350 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 50V, 0.4 Ohm, 0.2, Smd; Capacitance Vishay
49C8350
Tantalum Capacitor, 15Uf, 50V, 0.4 Ohm, 0.2, Smd; Capacitance Vishay 49C8350
TANTALUM CAPACITOR, 15UF, 50V, 0.4 OHM, 0.2, SMD; Capacitance:15µF; Voltage(DC):50V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.4ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:790mARoHS Compliant: Yes

TANTALUM CAPACITOR, 15UF, 50V, 0.4 OHM, 0.2, SMD; Capacitance:15µF; Voltage(DC):50V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.4ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:790mARoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 15Uf, 50V, 0.4 Ohm, 0.2, Smd; Capacitance Vishay - 07J7381 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 50V, 0.4 Ohm, 0.2, Smd; Capacitance Vishay
07J7381
Capacitor Tant, 15Uf, 50V, 0.4 Ohm, 0.2, Smd; Capacitance Vishay 07J7381
CAPACITOR TANT, 15UF, 50V, 0.4 OHM, 0.2, SMD; Capacitance:15µF; Voltage(DC):50V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.4ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:790mA RoHS Compliant: Yes

CAPACITOR TANT, 15UF, 50V, 0.4 OHM, 0.2, SMD; Capacitance:15µF; Voltage(DC):50V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.4ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:790mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 595D156X0050R2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D156X0050R2T
Capacitors - Tantalum Capacitors 595D156X0050R2T
CAP TANT 15UF 20% 50V 2824

CAP TANT 15UF 20% 50V 2824

Supplier's Site
Tantalum Capacitors - 595D156X0050R2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D156X0050R2T
Tantalum Capacitors 595D156X0050R2T
CAP TANT 15UF 20% 50V 2824

CAP TANT 15UF 20% 50V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1015-6-ND 718-1015-1-ND 59-595D156X0050R2T 49C8350 07J7381 595D156X0050R2T 595D156X0050R2T
Product Name Tantalum Capacitors Tantalum Capacitors SMD 15uF 50V Capacitor Tantalum Capacitor, 15Uf, 50V, 0.4 Ohm, 0.2, Smd; Capacitance Vishay Capacitor Tant, 15Uf, 50V, 0.4 Ohm, 0.2, Smd; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details