Vishay Intertechnology, Inc. Tantalum Capacitors 595D156X0035C2T

Description
15µF Conformal Coated Tantalum Capacitors 35V 2812 (7132 Metric) 600mOhm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 35V 2812 (7132 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D156X0035C2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D156X0035C2T-ND
Tantalum Capacitors 595D156X0035C2T-ND
15µF Conformal Coated Tantalum Capacitors 35V 2812 (7132 Metric) 600mOhm

15µF Conformal Coated Tantalum Capacitors 35V 2812 (7132 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 595D156X0035C2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D156X0035C2T
Tantalum Capacitors 595D156X0035C2T
CAP TANT 15UF 20% 35V 2812

CAP TANT 15UF 20% 35V 2812

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 595D156X0035C2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D156X0035C2T
Capacitors - Tantalum Capacitors 595D156X0035C2T
CAP TANT 15UF 20% 35V 2812

CAP TANT 15UF 20% 35V 2812

Supplier's Site
Tantalum Capacitor, 15Uf, 35V, 0.6 Ohm, 0.2, Smd; Capacitance Vishay - 08J0547 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 35V, 0.6 Ohm, 0.2, Smd; Capacitance Vishay
08J0547
Tantalum Capacitor, 15Uf, 35V, 0.6 Ohm, 0.2, Smd; Capacitance Vishay 08J0547
TANTALUM CAPACITOR, 15UF, 35V, 0.6 OHM, 0.2, SMD; Capacitance:15µF; Voltage(DC):35V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:430mARoHS Compliant: Yes

TANTALUM CAPACITOR, 15UF, 35V, 0.6 OHM, 0.2, SMD; Capacitance:15µF; Voltage(DC):35V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:430mARoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 15Uf, 35V, 0.6 Ohm, 0.2, Smd; Capacitance Vishay - 08J4236 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 35V, 0.6 Ohm, 0.2, Smd; Capacitance Vishay
08J4236
Capacitor Tant, 15Uf, 35V, 0.6 Ohm, 0.2, Smd; Capacitance Vishay 08J4236
CAPACITOR TANT, 15UF, 35V, 0.6 OHM, 0.2, SMD; Capacitance:15µF; Voltage(DC):35V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:430mA RoHS Compliant: Yes

CAPACITOR TANT, 15UF, 35V, 0.6 OHM, 0.2, SMD; Capacitance:15µF; Voltage(DC):35V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:430mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 595D156X0035C2T-ND 595D156X0035C2T 595D156X0035C2T 08J0547 08J4236
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 15Uf, 35V, 0.6 Ohm, 0.2, Smd; Capacitance Vishay Capacitor Tant, 15Uf, 35V, 0.6 Ohm, 0.2, Smd; Capacitance Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P700BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Tantalum Capacitors - 1814622 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details