Vishay Intertechnology, Inc. Tantalum Capacitors 595D156X0016A2T

Description
15µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 2.4Ohm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 2.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D156X0016A2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D156X0016A2T-ND
Tantalum Capacitors 595D156X0016A2T-ND
15µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 2.4Ohm

15µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 2.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 595D156X0016A2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D156X0016A2T
Tantalum Capacitors 595D156X0016A2T
CAP TANT 15UF 20% 16V 1507

CAP TANT 15UF 20% 16V 1507

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 595D156X0016A2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
595D156X0016A2T
Capacitors - Tantalum Capacitors 595D156X0016A2T
CAP TANT 15UF 20% 16V 1507

CAP TANT 15UF 20% 16V 1507

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 595D156X0016A2T-ND 595D156X0016A2T 595D156X0016A2T
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C153T200DP2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details