Vishay Intertechnology, Inc. SMD 120uF 20V Capacitor 595D127X0020R2T

Description
Tantalum Capacitor 120uF 20V 2824 SMD 140mR 125C Product overview: 595D127X0020R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D127X0020R2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor 120uF 20V 2824 SMD 140mR 125C Product overview: 595D127X0020R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D127X0020R2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 120uF 20V Capacitor
59-595D127X0020R2T
SMD 120uF 20V Capacitor 59-595D127X0020R2T
Tantalum Capacitor 120uF 20V 2824 SMD 140mR 125C Product overview: 595D127X0020R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D127X0020R2T can be used for catalog matching and distributor lookup.

Tantalum Capacitor 120uF 20V 2824 SMD 140mR 125C Product overview: 595D127X0020R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D127X0020R2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-595D127X0020R2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D127X0020R2TTR-ND
Tantalum Capacitors 718-595D127X0020R2TTR-ND
120µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 140mOhm

120µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 140mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D127X0020R2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D127X0020R2TDKR-ND
Tantalum Capacitors 718-595D127X0020R2TDKR-ND
120µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 140mOhm

120µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 140mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D127X0020R2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D127X0020R2TCT-ND
Tantalum Capacitors 718-595D127X0020R2TCT-ND
120µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 140mOhm

120µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 140mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 595D127X0020R2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D127X0020R2T
Capacitors - Tantalum Capacitors 595D127X0020R2T
CAP TANT 120UF 20% 20V 2824

CAP TANT 120UF 20% 20V 2824

Supplier's Site
Tantalum Capacitors - 595D127X0020R2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D127X0020R2T
Tantalum Capacitors 595D127X0020R2T
CAP TANT 120UF 20% 20V 2824

CAP TANT 120UF 20% 20V 2824

Supplier's Site Datasheet
Tantalum Capacitors - 595D127X0020R2T - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
595D127X0020R2T
Tantalum Capacitors 595D127X0020R2T
CAP TANT 120UF 20% 20V 2824

CAP TANT 120UF 20% 20V 2824

Supplier's Site Datasheet
Tantalum Capacitor, 120Uf, 20V, 0.14 Ohm, 0.2, Smd; Capacitance Vishay - 08J0544 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 120Uf, 20V, 0.14 Ohm, 0.2, Smd; Capacitance Vishay
08J0544
Tantalum Capacitor, 120Uf, 20V, 0.14 Ohm, 0.2, Smd; Capacitance Vishay 08J0544
TANTALUM CAPACITOR, 120UF, 20V, 0.14 OHM, 0.2, SMD; Capacitance:120µF; Voltage(DC):20V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.14ohm; Manufacturer Size Code:R; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 120UF, 20V, 0.14 OHM, 0.2, SMD; Capacitance:120µF; Voltage(DC):20V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.14ohm; Manufacturer Size Code:R; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 120Uf, 20V, 0.14 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay - 08J4233 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 120Uf, 20V, 0.14 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay
08J4233
Tantalum Capacitor, 120Uf, 20V, 0.14 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay 08J4233
TANTALUM CAPACITOR, 120UF, 20V, 0.14 OHM, 0.2, SMD, FULL REEL; Capacitance:120µF; Voltage(DC):20V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.14ohm; Manufacturer Size Code:R; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 120UF, 20V, 0.14 OHM, 0.2, SMD, FULL REEL; Capacitance:120µF; Voltage(DC):20V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.14ohm; Manufacturer Size Code:R; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-595D127X0020R2T 718-595D127X0020R2TTR-ND 718-595D127X0020R2TDKR-ND 595D127X0020R2T 595D127X0020R2T 595D127X0020R2T 08J0544
Product Name SMD 120uF 20V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 120Uf, 20V, 0.14 Ohm, 0.2, Smd; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 120 microF 120 microF 120 microF 120 microF 120 microF 120 microF 120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Polymer Capacitor - 277XMPL002MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701177 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details