Tantalum Capacitor 100uF 20V 10% SMD 140mR 85°C Product overview: 595D107X9020R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D107X9020R2T can be used for catalog matching and distributor lookup.
100µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 140mOhm
100µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 140mOhm
100µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 140mOhm
Tantalum Capacitors - SMD 100uF 20V 10%
Tantalum Capacitors - SMD 100uF 20V 10%
Tantalum Capacitors - SMD 100uF 20V 10%
CAP TANT 100UF 10% 20V 2824
CAPACITOR TANT, 100UF, 20V, 0.14 OHM, 0.1, SMD; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.14ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:1.34ARoHS Compliant: Yes
CAP, 100µF, 20V, 10% ROHS COMPLIANT: YES
CAP TANT 100UF 10% 20V 2824
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-595D107X9020R2T | 718-595D107X9020R2TCT-ND | 718-595D107X9020R2TDKR-ND | 2507751 | 595D107X9020R2T | 07J7379 | 33AC1166 | 595D107X9020R2T |
| Product Name | SMD 100uF 20V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 100Uf, 20V, 0.14 Ohm, 0.1, Smd; Capacitance Vishay | Cap, 100Μf, 20V, 10% Rohs Compliant Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | Yes | |||||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |