Vishay Intertechnology, Inc. Tantalum Capacitors 595D107X9020D8T

Description
100µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric) 180mOhm
Request a Quote
Description
100µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric) 180mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 595D107X9020D8T is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 100 OºF with a voltage rating of 20 V DC. It has a capacitance tolerance of ±10% and is designed to operate within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor is moisture sensitivity level 2a and is available with 100% tin terminations. It is packaged on 7" reels, complying with EIA 481 and IEC 60286-3 standards. The maximum leakage current at +25 °C is specified at 6 OºA, with a maximum dissipation factor of 6% at 120 Hz. The maximum equivalent series resistance (ESR) is 0.60 Ω at 100 kHz. This capacitor is suitable for applications requiring reliable performance in compact designs.

Datasheet Summary
Powered by GS/AI

The 595D107X9020D8T is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 100 OºF with a voltage rating of 20 V DC. It has a capacitance tolerance of ±10% and is designed to operate within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor is moisture sensitivity level 2a and is available with 100% tin terminations. It is packaged on 7" reels, complying with EIA 481 and IEC 60286-3 standards. The maximum leakage current at +25 °C is specified at 6 OºA, with a maximum dissipation factor of 6% at 120 Hz. The maximum equivalent series resistance (ESR) is 0.60 Ω at 100 kHz. This capacitor is suitable for applications requiring reliable performance in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D107X9020D8T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D107X9020D8T-ND
Tantalum Capacitors 595D107X9020D8T-ND
100µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric) 180mOhm

100µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric) 180mOhm

Buy Now Datasheet
Tantalum Capacitors - 595D107X9020D8T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D107X9020D8T
Tantalum Capacitors 595D107X9020D8T
CAP TANT 100UF 10% 20V 2917

CAP TANT 100UF 10% 20V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 595D107X9020D8T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
595D107X9020D8T
Capacitors - Tantalum Capacitors 595D107X9020D8T
CAP TANT 100UF 10% 20V 2917

CAP TANT 100UF 10% 20V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 595D107X9020D8T-ND 595D107X9020D8T 595D107X9020D8T
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C453U016BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701188 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details