The 595D107X9016D4T is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 100 OºF with a tolerance of ±10%. It is rated for a maximum DC voltage of 16 V and operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor has a maximum leakage current of 6 OºA at +25 °C and a maximum dissipation factor of 0.60% at 120 Hz. Additionally, it has a maximum equivalent series resistance (ESR) of 0.35 Ω at 100 kHz. The product is available with 100% tin terminations and is packaged on a 7" reel. This capacitor is suitable for applications requiring stable performance under varying temperature conditions and is compliant with moisture sensitivity level 2a.
100µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 140mOhm
CAP TANT 100UF 10% 16V 2917
CAP TANT 100UF 10% 16V 2917
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 595D107X9016D4T-ND | 595D107X9016D4T | 595D107X9016D4T |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 100 microF | 100 microF | 100 microF |