Vishay Precision Group Tantalum Capacitors 595D107X9016D2T

Description
100µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 140mOhm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 140mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-595D107X9016D2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D107X9016D2TDKR-ND
Tantalum Capacitors 718-595D107X9016D2TDKR-ND
100µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 140mOhm

100µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 140mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D107X9016D2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D107X9016D2TTR-ND
Tantalum Capacitors 718-595D107X9016D2TTR-ND
100µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 140mOhm

100µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 140mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D107X9016D2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D107X9016D2TCT-ND
Tantalum Capacitors 718-595D107X9016D2TCT-ND
100µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 140mOhm

100µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 140mOhm

Buy Now Datasheet
Tantalum Capacitors - 7990060 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
7990060
Tantalum Capacitors 7990060
595D SMT Tantalum Cap 100uF 16V D Case

595D SMT Tantalum Cap 100uF 16V D Case

Supplier's Site
Tantalum Capacitors - 7990060P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
7990060P
Tantalum Capacitors 7990060P
595D SMT Tantalum Cap 100uF 16V D Case

595D SMT Tantalum Cap 100uF 16V D Case

Supplier's Site
Tantalum Capacitors - 1708641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1708641
Tantalum Capacitors 1708641
595D SMT Tantalum Cap 100uF 16V D Case

595D SMT Tantalum Cap 100uF 16V D Case

Supplier's Site
Singapore, Singapore
SMD 100uF 16V Capacitor
59-595D107X9016D2T
SMD 100uF 16V Capacitor 59-595D107X9016D2T
100uF 16V Tantalum Capacitor, 2917 SMD, 140mR ESR Product overview: 595D107X9016D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D107X9016D2T can be used for catalog matching and distributor lookup.

100uF 16V Tantalum Capacitor, 2917 SMD, 140mR ESR Product overview: 595D107X9016D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D107X9016D2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 595D107X9016D2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D107X9016D2T
Capacitors - Tantalum Capacitors 595D107X9016D2T
CAP TANT 100UF 10% 16V 2917

CAP TANT 100UF 10% 16V 2917

Supplier's Site
Capacitor Tant, 100Uf, 16V, 0.14 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay - 07J7378 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf, 16V, 0.14 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay
07J7378
Capacitor Tant, 100Uf, 16V, 0.14 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay 07J7378
CAPACITOR TANT, 100UF, 16V, 0.14 OHM, 0.1, SMD, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.14ohm; Manufacturer Size Code:D; Dissipation Factor:8% RoHS Compliant: Yes

CAPACITOR TANT, 100UF, 16V, 0.14 OHM, 0.1, SMD, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.14ohm; Manufacturer Size Code:D; Dissipation Factor:8% RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 100Uf, 16V, 0.14 Ohm, 0.1, Smd; Capacitance Vishay - 95F9820 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 16V, 0.14 Ohm, 0.1, Smd; Capacitance Vishay
95F9820
Tantalum Capacitor, 100Uf, 16V, 0.14 Ohm, 0.1, Smd; Capacitance Vishay 95F9820
TANTALUM CAPACITOR, 100UF, 16V, 0.14 OHM, 0.1, SMD; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.14ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 16V, 0.14 OHM, 0.1, SMD; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.14ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 100Uf, 16V, Tant, Case D Rohs Compliant Vishay - 66AH8492 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 16V, Tant, Case D Rohs Compliant Vishay
66AH8492
Cap, 100Uf, 16V, Tant, Case D Rohs Compliant Vishay 66AH8492
CAP, 100UF, 16V, TANT, CASE D ROHS COMPLIANT: YES

CAP, 100UF, 16V, TANT, CASE D ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitors - 595D107X9016D2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D107X9016D2T
Tantalum Capacitors 595D107X9016D2T
CAP TANT 100UF 10% 16V 2917

CAP TANT 100UF 10% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-595D107X9016D2TDKR-ND 718-595D107X9016D2TTR-ND 7990060 7990060P 59-595D107X9016D2T 595D107X9016D2T 07J7378 66AH8492 595D107X9016D2T
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 100uF 16V Capacitor Capacitors - Tantalum Capacitors Capacitor Tant, 100Uf, 16V, 0.14 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay Cap, 100Uf, 16V, Tant, Case D Rohs Compliant Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1733440 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - 0603J0101P20DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details