Vishay Intertechnology, Inc. SMD 100uF 16V Capacitor 595D107X9016C2T

Description
100uF 16V Tantalum Cap, SMD, 270mR ESR, 125°C Product overview: 595D107X9016C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D107X9016C2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100uF 16V Tantalum Cap, SMD, 270mR ESR, 125°C Product overview: 595D107X9016C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D107X9016C2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 16V Capacitor
59-595D107X9016C2T
SMD 100uF 16V Capacitor 59-595D107X9016C2T
100uF 16V Tantalum Cap, SMD, 270mR ESR, 125°C Product overview: 595D107X9016C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D107X9016C2T can be used for catalog matching and distributor lookup.

100uF 16V Tantalum Cap, SMD, 270mR ESR, 125°C Product overview: 595D107X9016C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D107X9016C2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 595D107X9016C2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D107X9016C2T-ND
Tantalum Capacitors 595D107X9016C2T-ND
100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 270mOhm

100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 270mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 595D107X9016C2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D107X9016C2T
Capacitors - Tantalum Capacitors 595D107X9016C2T
CAP TANT 100UF 10% 16V 2812

CAP TANT 100UF 10% 16V 2812

Supplier's Site
Tantalum Capacitor, 100Uf, 16V, 0.27 Ohm, 0.1, Smd; Capacitance Vishay - 08J0538 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 16V, 0.27 Ohm, 0.1, Smd; Capacitance Vishay
08J0538
Tantalum Capacitor, 100Uf, 16V, 0.27 Ohm, 0.1, Smd; Capacitance Vishay 08J0538
TANTALUM CAPACITOR, 100UF, 16V, 0.27 OHM, 0.1, SMD; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 10%; ESR:0.27ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 16V, 0.27 OHM, 0.1, SMD; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 10%; ESR:0.27ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 100Uf, 16V, 0.27 Ohm, 0.1, Smd; Capacitance Vishay - 08J4228 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf, 16V, 0.27 Ohm, 0.1, Smd; Capacitance Vishay
08J4228
Capacitor Tant, 100Uf, 16V, 0.27 Ohm, 0.1, Smd; Capacitance Vishay 08J4228
CAPACITOR TANT, 100UF, 16V, 0.27 OHM, 0.1, SMD; Capacitance:100µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dissipation Factor:8%; ESR:0.27ohm; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR TANT, 100UF, 16V, 0.27 OHM, 0.1, SMD; Capacitance:100µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dissipation Factor:8%; ESR:0.27ohm; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 595D107X9016C2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D107X9016C2T
Tantalum Capacitors 595D107X9016C2T
CAP TANT 100UF 10% 16V 2812

CAP TANT 100UF 10% 16V 2812

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-595D107X9016C2T 595D107X9016C2T-ND 595D107X9016C2T 08J0538 08J4228 595D107X9016C2T
Product Name SMD 100uF 16V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 100Uf, 16V, 0.27 Ohm, 0.1, Smd; Capacitance Vishay Capacitor Tant, 100Uf, 16V, 0.27 Ohm, 0.1, Smd; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C644U7R5CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100270GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details