Vishay Intertechnology, Inc. Tantalum Capacitors 595D107X9010B2T

Description
100µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 400mOhm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1864-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1864-1-ND
Tantalum Capacitors 718-1864-1-ND
100µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 400mOhm

100µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1864-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1864-2-ND
Tantalum Capacitors 718-1864-2-ND
100µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 400mOhm

100µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1864-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1864-6-ND
Tantalum Capacitors 718-1864-6-ND
100µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 400mOhm

100µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 400mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 10V Capacitor
59-595D107X9010B2T
SMD 100uF 10V Capacitor 59-595D107X9010B2T
100uF 10V Tantalum Capacitor, 1611 SMD, Solid, Polarized Product overview: 595D107X9010B2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D107X9010B2T can be used for catalog matching and distributor lookup.

100uF 10V Tantalum Capacitor, 1611 SMD, Solid, Polarized Product overview: 595D107X9010B2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D107X9010B2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 595D107X9010B2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D107X9010B2T
Capacitors - Tantalum Capacitors 595D107X9010B2T
CAP TANT 100UF 10% 10V 1611

CAP TANT 100UF 10% 10V 1611

Supplier's Site
Cap, Tant, 100Uf, 10V, Case B; Capacitance Vishay - 45J3127 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 100Uf, 10V, Case B; Capacitance Vishay
45J3127
Cap, Tant, 100Uf, 10V, Case B; Capacitance Vishay 45J3127
CAP, TANT, 100UF, 10V, CASE B; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:1611 [4028 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:460mA; Qualification:- RoHS Compliant: Yes

CAP, TANT, 100UF, 10V, CASE B; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:1611 [4028 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:460mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, 100Uf, 10V, Case B; Capacitance Vishay - 69AC4025 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 100Uf, 10V, Case B; Capacitance Vishay
69AC4025
Cap, Tant, 100Uf, 10V, Case B; Capacitance Vishay 69AC4025
CAP, TANT, 100UF, 10V, CASE B; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:1611 [4028 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:460mA; Qualification:- RoHS Compliant: Yes

CAP, TANT, 100UF, 10V, CASE B; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:1611 [4028 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:460mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 595D107X9010B2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D107X9010B2T
Tantalum Capacitors 595D107X9010B2T
CAP TANT 100UF 10% 10V 1611

CAP TANT 100UF 10% 10V 1611

Supplier's Site Datasheet
CAP TANT 100UF 10V 10% 1611 - 874-595D107X9010B2T - Utmel Electronic Limited
Hong Kong, China
CAP TANT 100UF 10V 10% 1611
874-595D107X9010B2T
CAP TANT 100UF 10V 10% 1611 874-595D107X9010B2T
CAP TANT 100UF 10V 10% 1611

CAP TANT 100UF 10V 10% 1611

Supplier's Site
Tantalum Capacitors - 595D107X9010B2T - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
595D107X9010B2T
Tantalum Capacitors 595D107X9010B2T
CAP TANT 100UF 10% 10V 1611

CAP TANT 100UF 10% 10V 1611

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1864-1-ND 718-1864-6-ND 59-595D107X9010B2T 595D107X9010B2T 45J3127 595D107X9010B2T 874-595D107X9010B2T 595D107X9010B2T
Product Name Tantalum Capacitors Tantalum Capacitors SMD 100uF 10V Capacitor Capacitors - Tantalum Capacitors Cap, Tant, 100Uf, 10V, Case B; Capacitance Vishay Tantalum Capacitors CAP TANT 100UF 10V 10% 1611 Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701314 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C133U020AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers