100uF 25V Tantalum Capacitor, SMD, 2824 Case Product overview: 595D107X0025R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D107X0025R2T can be used for catalog matching and distributor lookup.
100µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm
100µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm
100µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm
Features
CAP TANT 100UF 20% 25V 2824
CAPACITOR TANT, 100UF, 25V, 0.2 OHM, 0.2, SMD; Capacitance:100µF; Voltage(DC):25V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:1.12A RoHS Compliant: Yes
TANTALUM CAPACITOR, 100UF, 25V, 0.2 OHM, 0.2, SMD; Capacitance:100µF; Voltage(DC):25V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:R; Failure Rate:-; Product Width:6mm RoHS Compliant: Yes
CAP TANT 100UF 20% 25V 2824
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-595D107X0025R2T | 718-1013-2-ND | 718-1013-6-ND | 70212943 | 595D107X0025R2T | 08J4227 | 595D107X0025R2T |
| Product Name | SMD 100uF 25V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitor;Tantalum;Cap 100 uF;Tol 20%;Vol-Rtg 25 VDC;SMT;ESR 0.2 Ohms;Case R | Capacitors - Tantalum Capacitors | Capacitor Tant, 100Uf, 25V, 0.2 Ohm, 0.2, Smd; Capacitance Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |