100µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 140mOhm
100µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 140mOhm
100µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 140mOhm
Tantalum Capacitor 100uF 20V 20% SMD 140mR 125C T/R Product overview: 595D107X0020R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D107X0020R2T can be used for catalog matching and distributor lookup.
CAP TANT 100UF 20% 20V 2824
CAP TANT 100UF 20% 20V 2824
TANTALUM CAPACITOR, 100UF, 20V, 0.14 OHM, 0.2, SMD, FULL REEL; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.14ohm; Manufacturer Size Code:R; Failure Rate:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 100UF, 20V, 0.14 OHM, 0.2, SMD; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.14ohm; Manufacturer Size Code:R; Failure Rate:-; Qualification:- RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-595D107X0020R2TTR-ND | 718-595D107X0020R2TDKR-ND | 59-595D107X0020R2T | 595D107X0020R2T | 595D107X0020R2T | 07J3821 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 100uF 20V Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 100Uf, 20V, 0.14 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |