Vishay Precision Group Hard To Find - 595D107X0020D2T 595D107X0020D2T

Description
Manufacturer: Vishay Sprague Win Source Part Number: 764127-595D107X0020D 2T Series: TANTAMOUNT, 595D Packaging: Reel package Type: Conformal Coated Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 100μF Tolerance: ±20% ESR (Equivalent Series Resistance): 180 mOhm Manufacturer Size Code: D Family Name: 595D Categories: Capacitors Dimension: 0.295" L x 0.169" W (7.50mm x 4.30mm) Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 20V Alternative Parts (Cross-Reference): 595D107X0020D4T; 595D107X0020D8W; 595D107X0020D8T; Introduction Date: October 10, 2006 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Sprague Win Source Part Number: 764127-595D107X0020D 2T Series: TANTAMOUNT, 595D Packaging: Reel package Type: Conformal Coated Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 100μF Tolerance: ±20% ESR (Equivalent Series Resistance): 180 mOhm Manufacturer Size Code: D Family Name: 595D Categories: Capacitors Dimension: 0.295" L x 0.169" W (7.50mm x 4.30mm) Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 20V Alternative Parts (Cross-Reference): 595D107X0020D4T; 595D107X0020D8W; 595D107X0020D8T; Introduction Date: October 10, 2006 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 595D107X0020D2T - 764127-595D107X0020D2T - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 595D107X0020D2T
764127-595D107X0020D2T
Hard To Find - 595D107X0020D2T 764127-595D107X0020D2T
Manufacturer: Vishay Sprague Win Source Part Number: 764127-595D107X0020D 2T Series: TANTAMOUNT, 595D Packaging: Reel package Type: Conformal Coated Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 100μF Tolerance: ±20% ESR (Equivalent Series Resistance): 180 mOhm Manufacturer Size Code: D Family Name: 595D Categories: Capacitors Dimension: 0.295" L x 0.169" W (7.50mm x 4.30mm) Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 20V Alternative Parts (Cross-Reference): 595D107X0020D4T; 595D107X0020D8W; 595D107X0020D8T; Introduction Date: October 10, 2006 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Sprague
Win Source Part Number: 764127-595D107X0020D2T
Series: TANTAMOUNT, 595D
Packaging: Reel package
Type: Conformal Coated
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 100μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 180 mOhm
Manufacturer Size Code: D
Family Name: 595D
Categories: Capacitors
Dimension: 0.295" L x 0.169" W (7.50mm x 4.30mm)
Height - Seated (Maximum): 0.122" (3.10mm)
Voltage Rating DC: 20V
Alternative Parts (Cross-Reference): 595D107X0020D4T; 595D107X0020D8W; 595D107X0020D8T;
Introduction Date: October 10, 2006
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 20V Capacitor
59-595D107X0020D2T
SMD 100uF 20V Capacitor 59-595D107X0020D2T
Tantalum Capacitor 100uF 20V 180mR SMD 125C Product overview: 595D107X0020D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D107X0020D2T can be used for catalog matching and distributor lookup.

Tantalum Capacitor 100uF 20V 180mR SMD 125C Product overview: 595D107X0020D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D107X0020D2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-595D107X0020D2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D107X0020D2TCT-ND
Tantalum Capacitors 718-595D107X0020D2TCT-ND
100µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric) 180mOhm

100µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric) 180mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D107X0020D2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D107X0020D2TDKR-ND
Tantalum Capacitors 718-595D107X0020D2TDKR-ND
100µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric) 180mOhm

100µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric) 180mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D107X0020D2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D107X0020D2TTR-ND
Tantalum Capacitors 718-595D107X0020D2TTR-ND
100µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric) 180mOhm

100µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric) 180mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 595D107X0020D2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D107X0020D2T
Capacitors - Tantalum Capacitors 595D107X0020D2T
CAP TANT 100UF 20% 20V 2917

CAP TANT 100UF 20% 20V 2917

Supplier's Site
Capacitor;Tantalum;Cap 100 uF;Tol 20%;Vol-Rtg 20 VDC;SMT;ESR 0.18 Ohms;Case D - 70212946 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Tantalum;Cap 100 uF;Tol 20%;Vol-Rtg 20 VDC;SMT;ESR 0.18 Ohms;Case D
70212946
Capacitor;Tantalum;Cap 100 uF;Tol 20%;Vol-Rtg 20 VDC;SMT;ESR 0.18 Ohms;Case D 70212946
Features New Extended Range Offerings Large Capacitance Rating Range Terminations: 100% Tin (2) Standard 8 mm, 12 mm Tape and Reel Packaging Available Per EIA481-1 and Reeling Per IEC 286-3. 7" (178 mm) Standard. 13" (330 mm) Available Capacitance Range: 0.1 μF to 1500 μF

Features

  • New Extended Range Offerings
  • Large Capacitance Rating Range
  • Terminations: 100% Tin (2) Standard
  • 8 mm, 12 mm Tape and Reel Packaging Available Per EIA481-1 and Reeling Per IEC 286-3. 7" (178 mm) Standard. 13" (330 mm) Available
  • Capacitance Range: 0.1 μF to 1500 μF
Supplier's Site
Tantalum Capacitors - 595D107X0020D2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D107X0020D2T
Tantalum Capacitors 595D107X0020D2T
CAP TANT 100UF 20% 20V 2917

CAP TANT 100UF 20% 20V 2917

Supplier's Site Datasheet
595D Series 100 uF ±20 % 20 V SMT Solid Conformal Coated Tantalum Chip Capacitor - 874-595D107X0020D2T - Utmel Electronic Limited
Hong Kong, China
595D Series 100 uF ±20 % 20 V SMT Solid Conformal Coated Tantalum Chip Capacitor
874-595D107X0020D2T
595D Series 100 uF ±20 % 20 V SMT Solid Conformal Coated Tantalum Chip Capacitor 874-595D107X0020D2T
595D Series 100 uF ±20 % 20 V SMT Solid Conformal Coated Tantalum Chip Capacitor

595D Series 100 uF ±20 % 20 V SMT Solid Conformal Coated Tantalum Chip Capacitor

Supplier's Site
Tantalum Capacitor, 100Uf, 20V, 0.18 Ohm, 0.2, Smd; Capacitance Vishay - 49C8311 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 20V, 0.18 Ohm, 0.2, Smd; Capacitance Vishay
49C8311
Tantalum Capacitor, 100Uf, 20V, 0.18 Ohm, 0.2, Smd; Capacitance Vishay 49C8311
TANTALUM CAPACITOR, 100UF, 20V, 0.18 OHM, 0.2, SMD; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.18ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 20V, 0.18 OHM, 0.2, SMD; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.18ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 100Uf, 20V, 0.18 Ohm, 0.2, Smd; Capacitance Vishay - 07J7376 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf, 20V, 0.18 Ohm, 0.2, Smd; Capacitance Vishay
07J7376
Capacitor Tant, 100Uf, 20V, 0.18 Ohm, 0.2, Smd; Capacitance Vishay 07J7376
CAPACITOR TANT, 100UF, 20V, 0.18 OHM, 0.2, SMD; Capacitance:100µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.18ohmRoHS Compliant: Yes

CAPACITOR TANT, 100UF, 20V, 0.18 OHM, 0.2, SMD; Capacitance:100µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.18ohmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 764127-595D107X0020D2T 59-595D107X0020D2T 718-595D107X0020D2TCT-ND 718-595D107X0020D2TDKR-ND 595D107X0020D2T 70212946 595D107X0020D2T 874-595D107X0020D2T 49C8311 07J7376
Product Name Hard To Find - 595D107X0020D2T SMD 100uF 20V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor;Tantalum;Cap 100 uF;Tol 20%;Vol-Rtg 20 VDC;SMT;ESR 0.18 Ohms;Case D Tantalum Capacitors 595D Series 100 uF ±20 % 20 V SMT Solid Conformal Coated Tantalum Chip Capacitor Tantalum Capacitor, 100Uf, 20V, 0.18 Ohm, 0.2, Smd; Capacitance Vishay Capacitor Tant, 100Uf, 20V, 0.18 Ohm, 0.2, Smd; Capacitance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 20 volts 20 volts 20 volts 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 227AVD035MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details