Vishay Intertechnology, Inc. Tantalum Capacitors 595D107X0016D2T

Description
Tantalum Capacitors - SMD 100uF 16V 20%
Request a Quote Datasheet
Description
Tantalum Capacitors - SMD 100uF 16V 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 2507750 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2507750
Tantalum Capacitors 2507750
Tantalum Capacitors - SMD 100uF 16V 20%

Tantalum Capacitors - SMD 100uF 16V 20%

Supplier's Site
Tantalum Capacitors - 2507748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2507748
Tantalum Capacitors 2507748
Tantalum Capacitors - SMD 100uF 16V 20%

Tantalum Capacitors - SMD 100uF 16V 20%

Supplier's Site
Tantalum Capacitors - 2507750P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2507750P
Tantalum Capacitors 2507750P
Tantalum Capacitors - SMD 100uF 16V 20%

Tantalum Capacitors - SMD 100uF 16V 20%

Supplier's Site
Singapore, Singapore
SMD 100uF 16V Capacitor
59-595D107X0016D2T
SMD 100uF 16V Capacitor 59-595D107X0016D2T
100uF 16V Tantalum Capacitor, Solid, Polarized, 2917 SMD Product overview: 595D107X0016D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D107X0016D2T can be used for catalog matching and distributor lookup.

100uF 16V Tantalum Capacitor, Solid, Polarized, 2917 SMD Product overview: 595D107X0016D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D107X0016D2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1005-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1005-1-ND
Tantalum Capacitors 718-1005-1-ND
100µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 140mOhm

100µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 140mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1005-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1005-2-ND
Tantalum Capacitors 718-1005-2-ND
100µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 140mOhm

100µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 140mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1005-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1005-6-ND
Tantalum Capacitors 718-1005-6-ND
100µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 140mOhm

100µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 140mOhm

Buy Now Datasheet
Tantalum Capacitors - 595D107X0016D2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D107X0016D2T
Tantalum Capacitors 595D107X0016D2T
CAP TANT 100UF 20% 16V 2917

CAP TANT 100UF 20% 16V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 595D107X0016D2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D107X0016D2T
Capacitors - Tantalum Capacitors 595D107X0016D2T
CAP TANT 100UF 20% 16V 2917

CAP TANT 100UF 20% 16V 2917

Supplier's Site
Capacitor;Tantalum;Cap 100 uF;Tol 20%;Vol-Rtg 16 VDC;SMT;ESR 0.14 Ohms;Case D - 70212546 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Tantalum;Cap 100 uF;Tol 20%;Vol-Rtg 16 VDC;SMT;ESR 0.14 Ohms;Case D
70212546
Capacitor;Tantalum;Cap 100 uF;Tol 20%;Vol-Rtg 16 VDC;SMT;ESR 0.14 Ohms;Case D 70212546
Features New Extended Range Offerings Large Capacitance Rating Range Terminations: 100% Tin (2) Standard 8 mm, 12 mm Tape and Reel Packaging Available Per EIA481-1 and Reeling Per IEC 286-3. 7" (178 mm) Standard. 13" (330 mm) Available Capacitance Range: 0.1 μF to 1500 μF

Features

  • New Extended Range Offerings
  • Large Capacitance Rating Range
  • Terminations: 100% Tin (2) Standard
  • 8 mm, 12 mm Tape and Reel Packaging Available Per EIA481-1 and Reeling Per IEC 286-3. 7" (178 mm) Standard. 13" (330 mm) Available
  • Capacitance Range: 0.1 μF to 1500 μF
Supplier's Site
Tantalum Capacitor, 100Uf, 16V, 0.14 Ohm, 0.2, Smd; Capacitance Vishay - 40K1753 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 16V, 0.14 Ohm, 0.2, Smd; Capacitance Vishay
40K1753
Tantalum Capacitor, 100Uf, 16V, 0.14 Ohm, 0.2, Smd; Capacitance Vishay 40K1753
TANTALUM CAPACITOR, 100UF, 16V, 0.14 OHM, 0.2, SMD; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.14ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 16V, 0.14 OHM, 0.2, SMD; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.14ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf, 16V, 0.14 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay - 40K1754 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 16V, 0.14 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay
40K1754
Tantalum Capacitor, 100Uf, 16V, 0.14 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay 40K1754
TANTALUM CAPACITOR, 100UF, 16V, 0.14 OHM, 0.2, SMD, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.14ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 16V, 0.14 OHM, 0.2, SMD, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.14ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2507750 59-595D107X0016D2T 718-1005-1-ND 718-1005-6-ND 595D107X0016D2T 595D107X0016D2T 70212546 40K1753
Product Name Tantalum Capacitors SMD 100uF 16V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor;Tantalum;Cap 100 uF;Tol 20%;Vol-Rtg 16 VDC;SMT;ESR 0.14 Ohms;Case D Tantalum Capacitor, 100Uf, 16V, 0.14 Ohm, 0.2, Smd; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive General Purpose General Purpose General Purpose
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 245LC3500K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100101JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers