CAP TANT 100UF 20% 10V 1611 Product overview: 595D107X0010B2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D107X0010B2T can be used for catalog matching and distributor lookup.
100µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 400mOhm
CAP TANT 100UF 20% 10V 1611
CAP TANT 100UF 20% 10V 1611
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-595D107X0010B2T | 595D107X0010B2T-ND | 595D107X0010B2T | 595D107X0010B2T |
| Product Name | 100UF 10V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF |
| WVDC | 10 volts | 10 volts |