Vishay Intertechnology, Inc. SMD 10uF 50V Capacitor 595D106X9050R2T

Description
Tantalum Capacitor 10uF 50V 10% SMD 650mR 125C Product overview: 595D106X9050R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D106X9050R2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor 10uF 50V 10% SMD 650mR 125C Product overview: 595D106X9050R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D106X9050R2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 50V Capacitor
59-595D106X9050R2T
SMD 10uF 50V Capacitor 59-595D106X9050R2T
Tantalum Capacitor 10uF 50V 10% SMD 650mR 125C Product overview: 595D106X9050R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D106X9050R2T can be used for catalog matching and distributor lookup.

Tantalum Capacitor 10uF 50V 10% SMD 650mR 125C Product overview: 595D106X9050R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D106X9050R2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-595D106X9050R2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D106X9050R2TCT-ND
Tantalum Capacitors 718-595D106X9050R2TCT-ND
10µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 650mOhm

10µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 650mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D106X9050R2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D106X9050R2TDKR-ND
Tantalum Capacitors 718-595D106X9050R2TDKR-ND
10µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 650mOhm

10µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 650mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D106X9050R2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D106X9050R2TTR-ND
Tantalum Capacitors 718-595D106X9050R2TTR-ND
10µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 650mOhm

10µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 650mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 595D106X9050R2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
595D106X9050R2T
Capacitors - Tantalum Capacitors 595D106X9050R2T
CAP TANT 10UF 10% 50V 2824

CAP TANT 10UF 10% 50V 2824

Supplier's Site
Tantalum Capacitors - 595D106X9050R2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D106X9050R2T
Tantalum Capacitors 595D106X9050R2T
CAP TANT 10UF 10% 50V 2824

CAP TANT 10UF 10% 50V 2824

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-595D106X9050R2T 718-595D106X9050R2TCT-ND 718-595D106X9050R2TDKR-ND 595D106X9050R2T 595D106X9050R2T
Product Name SMD 10uF 50V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - 1608-0603F0500820GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details