Vishay Intertechnology, Inc. SMD 10uF 50V Capacitor 595D106X9050D2T

Description
Tantalum Capacitor, 10uF, 50V, 800mR ESR, 125°C, SMD Product overview: 595D106X9050D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D106X9050D2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor, 10uF, 50V, 800mR ESR, 125°C, SMD Product overview: 595D106X9050D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D106X9050D2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 50V Capacitor
59-595D106X9050D2T
SMD 10uF 50V Capacitor 59-595D106X9050D2T
Tantalum Capacitor, 10uF, 50V, 800mR ESR, 125°C, SMD Product overview: 595D106X9050D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D106X9050D2T can be used for catalog matching and distributor lookup.

Tantalum Capacitor, 10uF, 50V, 800mR ESR, 125°C, SMD Product overview: 595D106X9050D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D106X9050D2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-2288-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2288-2-ND
Tantalum Capacitors 718-2288-2-ND
10µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm

10µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-2288-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2288-6-ND
Tantalum Capacitors 718-2288-6-ND
10µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm

10µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-2288-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2288-1-ND
Tantalum Capacitors 718-2288-1-ND
10µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm

10µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 595D106X9050D2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D106X9050D2T
Capacitors - Tantalum Capacitors 595D106X9050D2T
CAP TANT 10UF 10% 50V 2917

CAP TANT 10UF 10% 50V 2917

Supplier's Site
Tantalum Capacitors - 595D106X9050D2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D106X9050D2T
Tantalum Capacitors 595D106X9050D2T
CAP TANT 10UF 10% 50V 2917

CAP TANT 10UF 10% 50V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 50V, 0.8 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay - 08J4225 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 50V, 0.8 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay
08J4225
Tantalum Capacitor, 10Uf, 50V, 0.8 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay 08J4225
TANTALUM CAPACITOR, 10UF, 50V, 0.8 OHM, 0.1, SMD, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Tantalum Capacitor Case:2917 [7343 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:85°C RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 50V, 0.8 OHM, 0.1, SMD, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Tantalum Capacitor Case:2917 [7343 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 10Uf, 50V, 0.8 Ohm, 0.1, Smd; Capacitance Vishay - 08J0535 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 50V, 0.8 Ohm, 0.1, Smd; Capacitance Vishay
08J0535
Tantalum Capacitor, 10Uf, 50V, 0.8 Ohm, 0.1, Smd; Capacitance Vishay 08J0535
TANTALUM CAPACITOR, 10UF, 50V, 0.8 OHM, 0.1, SMD; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:430mARoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 50V, 0.8 OHM, 0.1, SMD; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:430mARoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 50V, 10%, Reel; Capacitance Vishay - 12AC4504 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 50V, 10%, Reel; Capacitance Vishay
12AC4504
Cap, 10Μf, 50V, 10%, Reel; Capacitance Vishay 12AC4504
CAP, 10µF, 50V, 10%, REEL; Capacitance:10µF; Voltage Rating:50V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TANTAMOUNT 595D Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 50V, 10%, REEL; Capacitance:10µF; Voltage Rating:50V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TANTAMOUNT 595D Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-595D106X9050D2T 718-2288-2-ND 718-2288-6-ND 595D106X9050D2T 595D106X9050D2T 08J4225 08J0535 12AC4504
Product Name SMD 10uF 50V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 10Uf, 50V, 0.8 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay Tantalum Capacitor, 10Uf, 50V, 0.8 Ohm, 0.1, Smd; Capacitance Vishay Cap, 10Μf, 50V, 10%, Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C242T200BB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2400 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000620GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701036 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details