Vishay Precision Group Tantalum Capacitors 595D106X9035D2T

Description
10µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 430mOhm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 430mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-595D106X9035D2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D106X9035D2TTR-ND
Tantalum Capacitors 718-595D106X9035D2TTR-ND
10µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 430mOhm

10µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 430mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D106X9035D2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D106X9035D2TCT-ND
Tantalum Capacitors 718-595D106X9035D2TCT-ND
10µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 430mOhm

10µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 430mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D106X9035D2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D106X9035D2TDKR-ND
Tantalum Capacitors 718-595D106X9035D2TDKR-ND
10µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 430mOhm

10µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 430mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 35V Capacitor
59-595D106X9035D2T
SMD 10uF 35V Capacitor 59-595D106X9035D2T
Tantalum Cap 10uF 35V 10% SMD 430mR 125C Product overview: 595D106X9035D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D106X9035D2T can be used for catalog matching and distributor lookup.

Tantalum Cap 10uF 35V 10% SMD 430mR 125C Product overview: 595D106X9035D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D106X9035D2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 35V, 0.43 Ohm, 0.1, Smd; Capacitance Vishay - 95F9802 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 35V, 0.43 Ohm, 0.1, Smd; Capacitance Vishay
95F9802
Tantalum Capacitor, 10Uf, 35V, 0.43 Ohm, 0.1, Smd; Capacitance Vishay 95F9802
TANTALUM CAPACITOR, 10UF, 35V, 0.43 OHM, 0.1, SMD; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.43ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 35V, 0.43 OHM, 0.1, SMD; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.43ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 10Uf, 35V, 0.43 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay - 07J7373 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 35V, 0.43 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay
07J7373
Tantalum Capacitor, 10Uf, 35V, 0.43 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay 07J7373
TANTALUM CAPACITOR, 10UF, 35V, 0.43 OHM, 0.1, SMD, FULL REEL; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.43ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 35V, 0.43 OHM, 0.1, SMD, FULL REEL; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.43ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 595D106X9035D2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D106X9035D2T
Capacitors - Tantalum Capacitors 595D106X9035D2T
CAP TANT 10UF 10% 35V 2917

CAP TANT 10UF 10% 35V 2917

Supplier's Site
Tantalum Capacitors - 595D106X9035D2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D106X9035D2T
Tantalum Capacitors 595D106X9035D2T
CAP TANT 10UF 10% 35V 2917

CAP TANT 10UF 10% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-595D106X9035D2TTR-ND 718-595D106X9035D2TDKR-ND 59-595D106X9035D2T 95F9802 595D106X9035D2T 595D106X9035D2T
Product Name Tantalum Capacitors Tantalum Capacitors SMD 10uF 35V Capacitor Tantalum Capacitor, 10Uf, 35V, 0.43 Ohm, 0.1, Smd; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic - 157SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701324 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details