Vishay Intertechnology, Inc. Tantalum Capacitors 595D106X9025B8T

Description
10µF Conformal Coated Tantalum Capacitors 25V 1611 (4028 Metric) 1.5Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 25V 1611 (4028 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D106X9025B8T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D106X9025B8T-ND
Tantalum Capacitors 595D106X9025B8T-ND
10µF Conformal Coated Tantalum Capacitors 25V 1611 (4028 Metric) 1.5Ohm

10µF Conformal Coated Tantalum Capacitors 25V 1611 (4028 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 595D106X9025B8T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D106X9025B8T
Tantalum Capacitors 595D106X9025B8T
CAP TANT 10UF 10% 25V 1611

CAP TANT 10UF 10% 25V 1611

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 595D106X9025B8T-ND 595D106X9025B8T
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X103J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers