Vishay Precision Group SMD 10uF 25V Capacitor 595D106X9025B2T

Description
10uF 25V Tantalum Capacitor, 1.5R ESR, 125C, SMD Product overview: 595D106X9025B2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D106X9025B2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10uF 25V Tantalum Capacitor, 1.5R ESR, 125C, SMD Product overview: 595D106X9025B2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D106X9025B2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 25V Capacitor
59-595D106X9025B2T
SMD 10uF 25V Capacitor 59-595D106X9025B2T
10uF 25V Tantalum Capacitor, 1.5R ESR, 125C, SMD Product overview: 595D106X9025B2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D106X9025B2T can be used for catalog matching and distributor lookup.

10uF 25V Tantalum Capacitor, 1.5R ESR, 125C, SMD Product overview: 595D106X9025B2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D106X9025B2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1009481-595D106X9025B2T - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1009481-595D106X9025B2T
Capacitors - Tantalum Capacitors 1009481-595D106X9025B2T
Win Source Part Number: 1009481-595D106X9025 B2T Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 595D Type: Conformal Coated Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.087" (2.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 1.5Ohm Manufacturer Size Code: B Package / Case: 1611 (4028 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.157" L x 0.110" W (4.00mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2A (4 Weeks) HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-595D106X9025B2TD KR,718-595D106X9025B 2TTR,595D106X9025B2T -ND,718-595D106X9025 B2TCT

Win Source Part Number: 1009481-595D106X9025B2T
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, 595D
Type: Conformal Coated
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.087" (2.20mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 1.5Ohm
Manufacturer Size Code: B
Package / Case: 1611 (4028 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.157" L x 0.110" W (4.00mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Other Names: 718-595D106X9025B2TDKR,718-595D106X9025B2TTR,595D106X9025B2T-ND,718-595D106X9025B2TCT

Buy Now Datasheet
Tantalum Capacitors - 718-595D106X9025B2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D106X9025B2TDKR-ND
Tantalum Capacitors 718-595D106X9025B2TDKR-ND
10µF Conformal Coated Tantalum Capacitors 25V 1611 (4028 Metric) 1.5Ohm

10µF Conformal Coated Tantalum Capacitors 25V 1611 (4028 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-595D106X9025B2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D106X9025B2TTR-ND
Tantalum Capacitors 718-595D106X9025B2TTR-ND
10µF Conformal Coated Tantalum Capacitors 25V 1611 (4028 Metric) 1.5Ohm

10µF Conformal Coated Tantalum Capacitors 25V 1611 (4028 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-595D106X9025B2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D106X9025B2TCT-ND
Tantalum Capacitors 718-595D106X9025B2TCT-ND
10µF Conformal Coated Tantalum Capacitors 25V 1611 (4028 Metric) 1.5Ohm

10µF Conformal Coated Tantalum Capacitors 25V 1611 (4028 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 6844711 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844711
Tantalum Capacitors 6844711
Capacitor Tantalum SMT 595D 25V 10uF

Capacitor Tantalum SMT 595D 25V 10uF

Supplier's Site
Tantalum Capacitors - 6844711P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844711P
Tantalum Capacitors 6844711P
Capacitor Tantalum SMT 595D 25V 10uF

Capacitor Tantalum SMT 595D 25V 10uF

Supplier's Site
Tantalum Capacitors - 1708575 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1708575
Tantalum Capacitors 1708575
Capacitor Tantalum SMT 595D 25V 10uF

Capacitor Tantalum SMT 595D 25V 10uF

Supplier's Site
Capacitors - Tantalum Capacitors - 595D106X9025B2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D106X9025B2T
Capacitors - Tantalum Capacitors 595D106X9025B2T
CAP TANT 10UF 10% 25V 1611

CAP TANT 10UF 10% 25V 1611

Supplier's Site
Tantalum Capacitor, 10Uf, 25V, 1.5 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay - 08J4224 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 25V, 1.5 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay
08J4224
Tantalum Capacitor, 10Uf, 25V, 1.5 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay 08J4224
TANTALUM CAPACITOR, 10UF, 25V, 1.5 OHM, 0.1, SMD, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1611 [4028 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 25V, 1.5 OHM, 0.1, SMD, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1611 [4028 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, 595D Series, 10 F, 10%, 25 V, 1611 [4028 Metric] Rohs Compliant Vishay - 75Y5415 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 595D Series, 10 F, 10%, 25 V, 1611 [4028 Metric] Rohs Compliant Vishay
75Y5415
Surface Mount Tantalum Capacitor, Tantamountr, 595D Series, 10 F, 10%, 25 V, 1611 [4028 Metric] Rohs Compliant Vishay 75Y5415
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 595D Series, 10 F, 10%, 25 V, 1611 [4028 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 595D Series, 10 F, 10%, 25 V, 1611 [4028 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 595D106X9025B2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D106X9025B2T
Tantalum Capacitors 595D106X9025B2T
CAP TANT 10UF 10% 25V 1611

CAP TANT 10UF 10% 25V 1611

Supplier's Site Datasheet
Capacitor;Tantalum;Cap 10 uF;Tol 10%;Vol-Rtg 25 VDC;SMT;ESR 1.5 Ohms;Case B - 70212944 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Tantalum;Cap 10 uF;Tol 10%;Vol-Rtg 25 VDC;SMT;ESR 1.5 Ohms;Case B
70212944
Capacitor;Tantalum;Cap 10 uF;Tol 10%;Vol-Rtg 25 VDC;SMT;ESR 1.5 Ohms;Case B 70212944
Features New Extended Range Offerings Large Capacitance Rating Range Terminations: 100% Tin (2) Standard 8 mm, 12 mm Tape and Reel Packaging Available Per EIA481-1 and Reeling Per IEC 286-3. 7" (178 mm) Standard. 13" (330 mm) Available Capacitance Range: 0.1 μF to 1500 μF

Features

  • New Extended Range Offerings
  • Large Capacitance Rating Range
  • Terminations: 100% Tin (2) Standard
  • 8 mm, 12 mm Tape and Reel Packaging Available Per EIA481-1 and Reeling Per IEC 286-3. 7" (178 mm) Standard. 13" (330 mm) Available
  • Capacitance Range: 0.1 μF to 1500 μF
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-595D106X9025B2T 1009481-595D106X9025B2T 718-595D106X9025B2TDKR-ND 718-595D106X9025B2TTR-ND 6844711 6844711P 595D106X9025B2T 08J4224 75Y5415 595D106X9025B2T 70212944
Product Name SMD 10uF 25V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 10Uf, 25V, 1.5 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, 595D Series, 10 F, 10%, 25 V, 1611 [4028 Metric] Rohs Compliant Vishay Tantalum Capacitors Capacitor;Tantalum;Cap 10 uF;Tol 10%;Vol-Rtg 25 VDC;SMT;ESR 1.5 Ohms;Case B
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminium Capacitors - 1701169 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer Capacitor - 227XMPL2R5MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers