Vishay Precision Group SMD 10uF 10V Capacitor 595D106X9010A2T

Description
10uF 10V Tantalum Capacitor, SMD, 1507 Case Product overview: 595D106X9010A2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D106X9010A2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10uF 10V Tantalum Capacitor, SMD, 1507 Case Product overview: 595D106X9010A2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D106X9010A2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 10V Capacitor
59-595D106X9010A2T
SMD 10uF 10V Capacitor 59-595D106X9010A2T
10uF 10V Tantalum Capacitor, SMD, 1507 Case Product overview: 595D106X9010A2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D106X9010A2T can be used for catalog matching and distributor lookup.

10uF 10V Tantalum Capacitor, SMD, 1507 Case Product overview: 595D106X9010A2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D106X9010A2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 7990054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
7990054
Tantalum Capacitors 7990054
Vishay 595D106X9010A2T

Vishay 595D106X9010A2T

Supplier's Site
Tantalum Capacitors - 7990054P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
7990054P
Tantalum Capacitors 7990054P
Vishay 595D106X9010A2T

Vishay 595D106X9010A2T

Supplier's Site
Tantalum Capacitors - 1708640 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1708640
Tantalum Capacitors 1708640
Vishay 595D106X9010A2T

Vishay 595D106X9010A2T

Supplier's Site
Tantalum Capacitors - 718-1932-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1932-2-ND
Tantalum Capacitors 718-1932-2-ND
10µF Conformal Coated Tantalum Capacitors 10V 1507 (3718 Metric) 1.9Ohm

10µF Conformal Coated Tantalum Capacitors 10V 1507 (3718 Metric) 1.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1932-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1932-6-ND
Tantalum Capacitors 718-1932-6-ND
10µF Conformal Coated Tantalum Capacitors 10V 1507 (3718 Metric) 1.9Ohm

10µF Conformal Coated Tantalum Capacitors 10V 1507 (3718 Metric) 1.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1932-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1932-1-ND
Tantalum Capacitors 718-1932-1-ND
10µF Conformal Coated Tantalum Capacitors 10V 1507 (3718 Metric) 1.9Ohm

10µF Conformal Coated Tantalum Capacitors 10V 1507 (3718 Metric) 1.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 595D106X9010A2T - 764126-595D106X9010A2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 595D106X9010A2T
764126-595D106X9010A2T
Tantalum Capacitors - 595D106X9010A2T 764126-595D106X9010A2T
Manufacturer: Vishay Sprague Win Source Part Number: 764126-595D106X9010A 2T Series: TANTAMOUNT, 595D Packaging: Reel package Type: Conformal Coated Operating Temperature Range: -55°C ~ 125°C Features: General Package: 1507 (3718 Metric) Mounting: SMD Capacitance: 10μF Tolerance: ±10% ESR (Equivalent Series Resistance): 1.9 Ohm Manufacturer Size Code: A Family Name: 595D Categories: Capacitors Dimension: 0.146" L x 0.071" W (3.70mm x 1.80mm) Height - Seated (Maximum): 0.068" (1.73mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): T491A106K010ZT4678; T491A106K010AS; T491A106K010ZT7111; Introduction Date: October 10, 2006 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2024 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Sprague
Win Source Part Number: 764126-595D106X9010A2T
Series: TANTAMOUNT, 595D
Packaging: Reel package
Type: Conformal Coated
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 1507 (3718 Metric)
Mounting: SMD
Capacitance: 10μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 1.9 Ohm
Manufacturer Size Code: A
Family Name: 595D
Categories: Capacitors
Dimension: 0.146" L x 0.071" W (3.70mm x 1.80mm)
Height - Seated (Maximum): 0.068" (1.73mm)
Voltage Rating DC: 10V
Alternative Parts (Cross-Reference): T491A106K010ZT4678; T491A106K010AS; T491A106K010ZT7111;
Introduction Date: October 10, 2006
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2024
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - 595D106X9010A2T - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
595D106X9010A2T
Tantalum Capacitors 595D106X9010A2T
CAP TANT 10UF 10% 10V 1507

CAP TANT 10UF 10% 10V 1507

Supplier's Site Datasheet
Tantalum Capacitors - 595D106X9010A2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D106X9010A2T
Tantalum Capacitors 595D106X9010A2T
CAP TANT 10UF 10% 10V 1507

CAP TANT 10UF 10% 10V 1507

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 10V, 1.9 Ohm, 0.1, Smd; Capacitance Vishay - 96F2172 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 10V, 1.9 Ohm, 0.1, Smd; Capacitance Vishay
96F2172
Tantalum Capacitor, 10Uf, 10V, 1.9 Ohm, 0.1, Smd; Capacitance Vishay 96F2172
TANTALUM CAPACITOR, 10UF, 10V, 1.9 OHM, 0.1, SMD; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1507 [3718 Metric]; Capacitance Tolerance:± 10%; ESR:1.9ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:200mARoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 10V, 1.9 OHM, 0.1, SMD; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1507 [3718 Metric]; Capacitance Tolerance:± 10%; ESR:1.9ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:200mARoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 10Uf, 10V, 1.9 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay - 07J7371 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 10V, 1.9 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay
07J7371
Tantalum Capacitor, 10Uf, 10V, 1.9 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay 07J7371
TANTALUM CAPACITOR, 10UF, 10V, 1.9 OHM, 0.1, SMD, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1507 [3718 Metric]; Capacitance Tolerance:± 10%; ESR:1.9ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 10V, 1.9 OHM, 0.1, SMD, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1507 [3718 Metric]; Capacitance Tolerance:± 10%; ESR:1.9ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-595D106X9010A2T 7990054 7990054P 718-1932-2-ND 718-1932-6-ND 764126-595D106X9010A2T 595D106X9010A2T 595D106X9010A2T 96F2172 07J7371
Product Name SMD 10uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 595D106X9010A2T Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 10Uf, 10V, 1.9 Ohm, 0.1, Smd; Capacitance Vishay Tantalum Capacitor, 10Uf, 10V, 1.9 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 227SML025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers