Vishay Intertechnology, Inc. Tantalum Capacitors 595D106X0020B2T

Description
10µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 1Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D106X0020B2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D106X0020B2T-ND
Tantalum Capacitors 595D106X0020B2T-ND
10µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 1Ohm

10µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 595D106X0020B2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D106X0020B2T
Tantalum Capacitors 595D106X0020B2T
CAP TANT 10UF 20% 20V 1611

CAP TANT 10UF 20% 20V 1611

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 595D106X0020B2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D106X0020B2T
Capacitors - Tantalum Capacitors 595D106X0020B2T
CAP TANT 10UF 20% 20V 1611

CAP TANT 10UF 20% 20V 1611

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 595D106X0020B2T-ND 595D106X0020B2T 595D106X0020B2T
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 156AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1620731 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details