Vishay Intertechnology, Inc. Tantalum Capacitors 595D106X0016B2W

Description
10µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 760mOhm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 760mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D106X0016B2W-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D106X0016B2W-ND
Tantalum Capacitors 595D106X0016B2W-ND
10µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 760mOhm

10µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 760mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 595D106X0016B2W - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
595D106X0016B2W
Capacitors - Tantalum Capacitors 595D106X0016B2W
CAP TANT 10UF 20% 16V 1611

CAP TANT 10UF 20% 16V 1611

Supplier's Site
Tantalum Capacitors - 595D106X0016B2W - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D106X0016B2W
Tantalum Capacitors 595D106X0016B2W
CAP TANT 10UF 20% 16V 1611

CAP TANT 10UF 20% 16V 1611

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 595D106X0016B2W-ND 595D106X0016B2W 595D106X0016B2W
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701047 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100820GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details