Vishay Intertechnology, Inc. Tantalum Capacitors - 595D105X9050B2T 595D105X9050B2T

Description
Manufacturer: Vishay Win Source Part Number: 856643-595D105X9050B 2T Series: TANTAMOUNT®, 595D Operating Temperature Range: -55°C ~ 125°C Features: 1 Conformal Coated Tantalum Capacitors 1611 (4028 Metric) 5Ohm Package: 1611 (4028 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.21.0050
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 856643-595D105X9050B 2T Series: TANTAMOUNT®, 595D Operating Temperature Range: -55°C ~ 125°C Features: 1 Conformal Coated Tantalum Capacitors 1611 (4028 Metric) 5Ohm Package: 1611 (4028 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.21.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D105X9050B2T - 856643-595D105X9050B2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 595D105X9050B2T
856643-595D105X9050B2T
Tantalum Capacitors - 595D105X9050B2T 856643-595D105X9050B2T
Manufacturer: Vishay Win Source Part Number: 856643-595D105X9050B 2T Series: TANTAMOUNT®, 595D Operating Temperature Range: -55°C ~ 125°C Features: 1 Conformal Coated Tantalum Capacitors 1611 (4028 Metric) 5Ohm Package: 1611 (4028 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.21.0050

Manufacturer: Vishay
Win Source Part Number: 856643-595D105X9050B2T
Series: TANTAMOUNT®, 595D
Operating Temperature Range: -55°C ~ 125°C
Features: 1 Conformal Coated Tantalum Capacitors 1611 (4028 Metric) 5Ohm
Package: 1611 (4028 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8532.21.0050

Buy Now Datasheet
Tantalum Capacitors - 595D105X9050B2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D105X9050B2T-ND
Tantalum Capacitors 595D105X9050B2T-ND
1µF Conformal Coated Tantalum Capacitors 50V 1611 (4028 Metric) 5Ohm

1µF Conformal Coated Tantalum Capacitors 50V 1611 (4028 Metric) 5Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 1uF 50V 5 Ohm Capacitor
59-595D105X9050B2T
SMD 1uF 50V 5 Ohm Capacitor 59-595D105X9050B2T
1uF 50V Tantalum Cap, 1611 SMD, 5 Ohm ESR, 125°C Product overview: 595D105X9050B2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 50V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 50V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D105X9050B2T can be used for catalog matching and distributor lookup.

1uF 50V Tantalum Cap, 1611 SMD, 5 Ohm ESR, 125°C Product overview: 595D105X9050B2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 50V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 50V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D105X9050B2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP TANT 1UF 10% 50V 1611 - 874-595D105X9050B2T - Utmel Electronic Limited
Hong Kong, China
CAP TANT 1UF 10% 50V 1611
874-595D105X9050B2T
CAP TANT 1UF 10% 50V 1611 874-595D105X9050B2T
CAP TANT 1UF 10% 50V 1611

CAP TANT 1UF 10% 50V 1611

Supplier's Site
Tantalum Capacitors - 595D105X9050B2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D105X9050B2T
Tantalum Capacitors 595D105X9050B2T
CAP TANT 1UF 10% 50V 1611

CAP TANT 1UF 10% 50V 1611

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 595D105X9050B2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D105X9050B2T
Capacitors - Tantalum Capacitors 595D105X9050B2T
CAP TANT 1UF 10% 50V 1611

CAP TANT 1UF 10% 50V 1611

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 856643-595D105X9050B2T 595D105X9050B2T-ND 59-595D105X9050B2T 874-595D105X9050B2T 595D105X9050B2T 595D105X9050B2T
Product Name Tantalum Capacitors - 595D105X9050B2T Tantalum Capacitors SMD 1uF 50V 5 Ohm Capacitor CAP TANT 1UF 10% 50V 1611 Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; 1611 (4028 Metric)
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 226SML016MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details