Vishay Intertechnology, Inc. Tantalum Capacitors 595D105X9020T4T

Description
1µF Conformal Coated Tantalum Capacitors 20V 0805 (2012 Metric) 9Ohm
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 20V 0805 (2012 Metric) 9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D105X9020T4T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D105X9020T4T-ND
Tantalum Capacitors 595D105X9020T4T-ND
1µF Conformal Coated Tantalum Capacitors 20V 0805 (2012 Metric) 9Ohm

1µF Conformal Coated Tantalum Capacitors 20V 0805 (2012 Metric) 9Ohm

Buy Now Datasheet
Tantalum Capacitors - 595D105X9020T4T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D105X9020T4T
Tantalum Capacitors 595D105X9020T4T
CAP TANT 1UF 10% 20V 0805

CAP TANT 1UF 10% 20V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 595D105X9020T4T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
595D105X9020T4T
Capacitors - Tantalum Capacitors 595D105X9020T4T
CAP TANT 1UF 10% 20V 0805

CAP TANT 1UF 10% 20V 0805

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 595D105X9020T4T-ND 595D105X9020T4T 595D105X9020T4T
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101902U040AB1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers