Vishay Intertechnology, Inc. Tantalum Capacitors 595D104X0050T2T

Description
0.1µF Conformal Coated Tantalum Capacitors 50V 0805 (2012 Metric) 22.5Ohm
Request a Quote
Description
0.1µF Conformal Coated Tantalum Capacitors 50V 0805 (2012 Metric) 22.5Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 595D104X0050T2T is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 0.1 OºF with a voltage rating of 50 V DC. It operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor has a capacitance tolerance of ±20%, and it is classified under moisture sensitivity level 2a. This component is designed with 100% tin terminations and is available in tape and reel packaging, adhering to EIA 481 standards. The capacitor's dimensions and case code are compatible with EIA 535BAAC and CECC 30801 specifications. It is suitable for applications requiring reliable performance in various environmental conditions, making it a viable option for engineers seeking a dependable capacitor solution.

Datasheet Summary
Powered by GS/AI

The 595D104X0050T2T is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 0.1 OºF with a voltage rating of 50 V DC. It operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor has a capacitance tolerance of ±20%, and it is classified under moisture sensitivity level 2a. This component is designed with 100% tin terminations and is available in tape and reel packaging, adhering to EIA 481 standards. The capacitor's dimensions and case code are compatible with EIA 535BAAC and CECC 30801 specifications. It is suitable for applications requiring reliable performance in various environmental conditions, making it a viable option for engineers seeking a dependable capacitor solution.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D104X0050T2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D104X0050T2T-ND
Tantalum Capacitors 595D104X0050T2T-ND
0.1µF Conformal Coated Tantalum Capacitors 50V 0805 (2012 Metric) 22.5Ohm

0.1µF Conformal Coated Tantalum Capacitors 50V 0805 (2012 Metric) 22.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 595D104X0050T2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D104X0050T2T
Tantalum Capacitors 595D104X0050T2T
CAP TANT 0.1UF 20% 50V 0805

CAP TANT 0.1UF 20% 50V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 595D104X0050T2T-ND 595D104X0050T2T
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL224M035S1A-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 0505J3006P80CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814661 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers