680µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 45mOhm
CAP TANT 680UF 10% 6.3V 2824
CAP TANT 680UF 10% 6.3V 2824
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 594D687X96R3R2T035-ND | 594D687X96R3R2T035 | 594D687X96R3R2T035 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 680 microF | 680 microF | 680 microF |