68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 95mOhm
CAP TANT 68UF 10% 25V 2824
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 594D686X9025R8T-ND | 594D686X9025R8T |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 68 microF | 68 microF |