Vishay Intertechnology, Inc. Tantalum Capacitors 594D686X9025D2T

Description
68µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm
Request a Quote
Description
68µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 594D686X9025D2T is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 68 µF with a voltage rating of 25 V DC. It operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor has a capacitance tolerance of ±10% and is characterized by low equivalent series resistance (ESR), making it suitable for applications requiring high reliability and performance. The device is packaged in a standard case code compatible with EIA 535BAAC and CECC 30801, and it is available with 100% tin terminations. The moisture sensitivity level is rated at 2a, indicating moderate sensitivity to moisture. This capacitor is designed for surface mount applications and is compliant with RoHS standards, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The 594D686X9025D2T is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 68 µF with a voltage rating of 25 V DC. It operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor has a capacitance tolerance of ±10% and is characterized by low equivalent series resistance (ESR), making it suitable for applications requiring high reliability and performance. The device is packaged in a standard case code compatible with EIA 535BAAC and CECC 30801, and it is available with 100% tin terminations. The moisture sensitivity level is rated at 2a, indicating moderate sensitivity to moisture. This capacitor is designed for surface mount applications and is compliant with RoHS standards, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 594D686X9025D2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
594D686X9025D2T-ND
Tantalum Capacitors 594D686X9025D2T-ND
68µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

68µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Shenzhen, China
Tantalum Capacitors
594D686X9025D2T
Tantalum Capacitors 594D686X9025D2T
CAP TANT 68UF 10% 25V 2917

CAP TANT 68UF 10% 25V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 594D686X9025D2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
594D686X9025D2T
Capacitors - Tantalum Capacitors 594D686X9025D2T
CAP TANT 68UF 10% 25V 2917

CAP TANT 68UF 10% 25V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 594D686X9025D2T-ND 594D686X9025D2T 594D686X9025D2T
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B332K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Tantalum Capacitors - TDL475K035S1D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details