Vishay Precision Group Capacitance Vishay 594D476X9035R2T.

Description
Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:1.12A; Product Length:7.2mm; Product Width:6mm RoHS Compliant: Yes
Datasheet
Description
Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:1.12A; Product Length:7.2mm; Product Width:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 24AC2704 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
24AC2704
Capacitance Vishay 24AC2704
Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:1.12A; Product Length:7.2mm; Product Width:6mm RoHS Compliant: Yes

Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:1.12A; Product Length:7.2mm; Product Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 24AC2704
Product Name Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101702U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details