Vishay Intertechnology, Inc. Capacitors - Tantalum Capacitors 594D476X9020D2T

Description
Win Source Part Number: 1380951-594D476X9020 D2T Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 594D Type: Conformal Coated Features: General Purpose Package: Tape & Reel Size / Dimension: 0.295" L x 0.169" W (7.50mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) Capacitance: 47 µF Tolerance: ±10% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 95mOhm Manufacturer Size Code: D Mounting Type: Surface Mount Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. HTSUS: 8532.21.0050 Mfr: Vishay Moisture Sensitivity Level (MSL): 2A (4 Weeks) Standard Package: 500 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1380951-594D476X9020 D2T Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 594D Type: Conformal Coated Features: General Purpose Package: Tape & Reel Size / Dimension: 0.295" L x 0.169" W (7.50mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) Capacitance: 47 µF Tolerance: ±10% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 95mOhm Manufacturer Size Code: D Mounting Type: Surface Mount Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. HTSUS: 8532.21.0050 Mfr: Vishay Moisture Sensitivity Level (MSL): 2A (4 Weeks) Standard Package: 500 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1380951-594D476X9020D2T - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1380951-594D476X9020D2T
Capacitors - Tantalum Capacitors 1380951-594D476X9020D2T
Win Source Part Number: 1380951-594D476X9020 D2T Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 594D Type: Conformal Coated Features: General Purpose Package: Tape & Reel Size / Dimension: 0.295" L x 0.169" W (7.50mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) Capacitance: 47 µF Tolerance: ±10% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 95mOhm Manufacturer Size Code: D Mounting Type: Surface Mount Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. HTSUS: 8532.21.0050 Mfr: Vishay Moisture Sensitivity Level (MSL): 2A (4 Weeks) Standard Package: 500 pcs

Win Source Part Number: 1380951-594D476X9020D2T
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, 594D
Type: Conformal Coated
Features: General Purpose
Package: Tape & Reel
Size / Dimension: 0.295" L x 0.169" W (7.50mm x 4.30mm)
Height - Seated (Max): 0.122" (3.10mm)
Capacitance: 47 µF
Tolerance: ±10%
Voltage - Rated: 20 V
ESR (Equivalent Series Resistance): 95mOhm
Manufacturer Size Code: D
Mounting Type: Surface Mount
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
HTSUS: 8532.21.0050
Mfr: Vishay
Moisture Sensitivity Level (MSL): 2A (4 Weeks)
Standard Package: 500 pcs

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 20V Capacitor
59-594D476X9020D2T
SMD 47uF 20V Capacitor 59-594D476X9020D2T
47uF 20V Tantalum Cap, 95mR ESR, 125C, SMD, D Case Product overview: 594D476X9020D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D476X9020D2T can be used for catalog matching and distributor lookup.

47uF 20V Tantalum Cap, 95mR ESR, 125C, SMD, D Case Product overview: 594D476X9020D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D476X9020D2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-594D476X9020D2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D476X9020D2TTR-ND
Tantalum Capacitors 718-594D476X9020D2TTR-ND
47µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric) 95mOhm

47µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric) 95mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-594D476X9020D2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D476X9020D2TCT-ND
Tantalum Capacitors 718-594D476X9020D2TCT-ND
47µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric) 95mOhm

47µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric) 95mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-594D476X9020D2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D476X9020D2TDKR-ND
Tantalum Capacitors 718-594D476X9020D2TDKR-ND
47µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric) 95mOhm

47µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric) 95mOhm

Buy Now Datasheet
Tantalum Capacitor, 47Uf, 20V, 0.095 Ohm, 0.1, Smd; Capacitance Vishay - 08J0495 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 20V, 0.095 Ohm, 0.1, Smd; Capacitance Vishay
08J0495
Tantalum Capacitor, 47Uf, 20V, 0.095 Ohm, 0.1, Smd; Capacitance Vishay 08J0495
TANTALUM CAPACITOR, 47UF, 20V, 0.095 OHM, 0.1, SMD; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.095ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 20V, 0.095 OHM, 0.1, SMD; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.095ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 47Uf, 20V, 0.095 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay - 08J0522 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 20V, 0.095 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay
08J0522
Capacitor Tant, 47Uf, 20V, 0.095 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay 08J0522
CAPACITOR TANT, 47UF, 20V, 0.095 OHM, 0.1, SMD, FULL REEL; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.095ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 20V, 0.095 OHM, 0.1, SMD, FULL REEL; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.095ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 594D476X9020D2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
594D476X9020D2T
Capacitors - Tantalum Capacitors 594D476X9020D2T
CAP TANT 47UF 10% 20V 2917

CAP TANT 47UF 10% 20V 2917

Supplier's Site
Shenzhen, China
Tantalum Capacitors
594D476X9020D2T
Tantalum Capacitors 594D476X9020D2T
CAP TANT 47UF 10% 20V 2917

CAP TANT 47UF 10% 20V 2917

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1380951-594D476X9020D2T 59-594D476X9020D2T 718-594D476X9020D2TTR-ND 718-594D476X9020D2TDKR-ND 08J0495 594D476X9020D2T 594D476X9020D2T
Product Name Capacitors - Tantalum Capacitors SMD 47uF 20V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 47Uf, 20V, 0.095 Ohm, 0.1, Smd; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 20 volts 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U040AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers