Vishay Intertechnology, Inc. Tantalum Capacitors 594D476X9020C8T

Description
47µF Conformal Coated Tantalum Capacitors 20V 2812 (7132 Metric) 140mOhm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 20V 2812 (7132 Metric) 140mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 594D476X9020C8T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
594D476X9020C8T-ND
Tantalum Capacitors 594D476X9020C8T-ND
47µF Conformal Coated Tantalum Capacitors 20V 2812 (7132 Metric) 140mOhm

47µF Conformal Coated Tantalum Capacitors 20V 2812 (7132 Metric) 140mOhm

Buy Now Datasheet
Shenzhen, China
Tantalum Capacitors
594D476X9020C8T
Tantalum Capacitors 594D476X9020C8T
CAP TANT 47UF 10% 20V 2812

CAP TANT 47UF 10% 20V 2812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 594D476X9020C8T-ND 594D476X9020C8T
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701254 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details