16V 47uF Tantalum Capacitor, 2812 SMD, 110mR ESR Product overview: 594D476X9016C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 47uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D476X9016C2T can be used for catalog matching and distributor lookup.
47µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 110mOhm
47µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 110mOhm
47µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 110mOhm
CAP TANT 47UF 10% 16V 2812
TANTALUM CAPACITOR, 47UF, 16V, 0.11 OHM, 0.1, SMD; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 10%; ESR:0.11ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:1A RoHS Compliant: Yes
CAP TANT 47UF 10% 16V 2812
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-594D476X9016C2T | 718-2284-1-ND | 718-2284-6-ND | 594D476X9016C2T | 49C8250 | 594D476X9016C2T |
| Product Name | SMD 16V 47uF Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 47Uf, 16V, 0.11 Ohm, 0.1, Smd; Capacitance Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |