Vishay Precision Group Tantalum Capacitors 594D476X9010B2T

Description
47µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 400mOhm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 594D476X9010B2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
594D476X9010B2T-ND
Tantalum Capacitors 594D476X9010B2T-ND
47µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 400mOhm

47µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 6844698 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844698
Tantalum Capacitors 6844698
Capacitor Tantalum SMT 594D 10V 47uF

Capacitor Tantalum SMT 594D 10V 47uF

Supplier's Site
Tantalum Capacitors - 1731476 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1731476
Tantalum Capacitors 1731476
Capacitor Tantalum SMT 594D 10V 47uF

Capacitor Tantalum SMT 594D 10V 47uF

Supplier's Site
Capacitors - Tantalum Capacitors - 594D476X9010B2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
594D476X9010B2T
Capacitors - Tantalum Capacitors 594D476X9010B2T
CAP TANT 47UF 10% 10V 1611

CAP TANT 47UF 10% 10V 1611

Supplier's Site
Shenzhen, China
Tantalum Capacitors
594D476X9010B2T
Tantalum Capacitors 594D476X9010B2T
CAP TANT 47UF 10% 10V 1611

CAP TANT 47UF 10% 10V 1611

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, 594D Series, 47 F, 10%, 10 V, 1611 [4028 Metric] Rohs Compliant Vishay - 47R4743 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 594D Series, 47 F, 10%, 10 V, 1611 [4028 Metric] Rohs Compliant Vishay
47R4743
Surface Mount Tantalum Capacitor, Tantamountr, 594D Series, 47 F, 10%, 10 V, 1611 [4028 Metric] Rohs Compliant Vishay 47R4743
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 594D Series, 47 F, 10%, 10 V, 1611 [4028 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 594D Series, 47 F, 10%, 10 V, 1611 [4028 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 594D476X9010B2T-ND 6844698 594D476X9010B2T 594D476X9010B2T 47R4743
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, 594D Series, 47 F, 10%, 10 V, 1611 [4028 Metric] Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814673 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details