Vishay Intertechnology, Inc. SMD 47uF 10V Capacitor 594D476X0010B2T

Description
Tantalum Cap 47uF 10V 1611 SMD 400mR 125C Product overview: 594D476X0010B2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D476X0010B2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Cap 47uF 10V 1611 SMD 400mR 125C Product overview: 594D476X0010B2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D476X0010B2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 10V Capacitor
59-594D476X0010B2T
SMD 47uF 10V Capacitor 59-594D476X0010B2T
Tantalum Cap 47uF 10V 1611 SMD 400mR 125C Product overview: 594D476X0010B2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D476X0010B2T can be used for catalog matching and distributor lookup.

Tantalum Cap 47uF 10V 1611 SMD 400mR 125C Product overview: 594D476X0010B2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D476X0010B2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-594D476X0010B2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D476X0010B2TDKR-ND
Tantalum Capacitors 718-594D476X0010B2TDKR-ND
47µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 400mOhm

47µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-594D476X0010B2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D476X0010B2TTR-ND
Tantalum Capacitors 718-594D476X0010B2TTR-ND
47µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 400mOhm

47µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-594D476X0010B2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D476X0010B2TCT-ND
Tantalum Capacitors 718-594D476X0010B2TCT-ND
47µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 400mOhm

47µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 594D476X0010B2T - 856639-594D476X0010B2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 594D476X0010B2T
856639-594D476X0010B2T
Tantalum Capacitors - 594D476X0010B2T 856639-594D476X0010B2T
Manufacturer: Vishay Win Source Part Number: 856639-594D476X0010B 2T Series: TANTAMOUNT®, 594D Operating Temperature Range: -55°C ~ 125°C Features: Conformal Coated Tantalum Capacitors 1611 (4028 Metric) 400mOhm Package: 1611 (4028 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.21.0050 Other Part Number: 718-594D476X0010B2TD KR, 594D476X0010B2T-ND, 718-594D476X0010B2TC T, 718-594D476X0010B2TT R

Manufacturer: Vishay
Win Source Part Number: 856639-594D476X0010B2T
Series: TANTAMOUNT®, 594D
Operating Temperature Range: -55°C ~ 125°C
Features: Conformal Coated Tantalum Capacitors 1611 (4028 Metric) 400mOhm
Package: 1611 (4028 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8532.21.0050
Other Part Number: 718-594D476X0010B2TDKR, 594D476X0010B2T-ND, 718-594D476X0010B2TCT, 718-594D476X0010B2TTR

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 594D476X0010B2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
594D476X0010B2T
Capacitors - Tantalum Capacitors 594D476X0010B2T
CAP TANT 47UF 20% 10V 1611

CAP TANT 47UF 20% 10V 1611

Supplier's Site
Shenzhen, China
Tantalum Capacitors
594D476X0010B2T
Tantalum Capacitors 594D476X0010B2T
CAP TANT 47UF 20% 10V 1611

CAP TANT 47UF 20% 10V 1611

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf, 10V, 0.4 Ohm, 0.2, Smd; Capacitance Vishay - 08J0494 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 10V, 0.4 Ohm, 0.2, Smd; Capacitance Vishay
08J0494
Tantalum Capacitor, 47Uf, 10V, 0.4 Ohm, 0.2, Smd; Capacitance Vishay 08J0494
TANTALUM CAPACITOR, 47UF, 10V, 0.4 OHM, 0.2, SMD; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1611 [4028 Metric]; Capacitance Tolerance:± 20%; ESR:0.4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:460mARoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 10V, 0.4 OHM, 0.2, SMD; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1611 [4028 Metric]; Capacitance Tolerance:± 20%; ESR:0.4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:460mARoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 47Uf, 10V, 0.4 Ohm, 0.2, Smd; Capacitance Vishay - 08J0521 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 10V, 0.4 Ohm, 0.2, Smd; Capacitance Vishay
08J0521
Capacitor Tant, 47Uf, 10V, 0.4 Ohm, 0.2, Smd; Capacitance Vishay 08J0521
CAPACITOR TANT, 47UF, 10V, 0.4 OHM, 0.2, SMD; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.4ohm; Filter Terminals:Surface Mount RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 10V, 0.4 OHM, 0.2, SMD; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.4ohm; Filter Terminals:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-594D476X0010B2T 718-594D476X0010B2TDKR-ND 718-594D476X0010B2TTR-ND 856639-594D476X0010B2T 594D476X0010B2T 594D476X0010B2T 08J0494 08J0521
Product Name SMD 47uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 594D476X0010B2T Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 47Uf, 10V, 0.4 Ohm, 0.2, Smd; Capacitance Vishay Capacitor Tant, 47Uf, 10V, 0.4 Ohm, 0.2, Smd; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 205K100CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100820GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details