Vishay Intertechnology, Inc. Tantalum Capacitors - 594D475X0050C2T 594D475X0050C2T

Description
Manufacturer: Vishay Win Source Part Number: 907551-594D475X0050C 2T Series: TANTAMOUNT®, 594D Operating Temperature Range: -55°C ~ 125°C Features: 4.7 µF Conformal Coated Tantalum Capacitors 50 V 2812 (7132 Metric) 800mOhm Package: 2812 (7132 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.21.0050 Other Part Number: 594D475X0050C2T-ND, 718-594D475X0050C2TT R, 718-594D475X0050C2TD KR, 718-594D475X0050C2TC T
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 907551-594D475X0050C 2T Series: TANTAMOUNT®, 594D Operating Temperature Range: -55°C ~ 125°C Features: 4.7 µF Conformal Coated Tantalum Capacitors 50 V 2812 (7132 Metric) 800mOhm Package: 2812 (7132 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.21.0050 Other Part Number: 594D475X0050C2T-ND, 718-594D475X0050C2TT R, 718-594D475X0050C2TD KR, 718-594D475X0050C2TC T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 594D475X0050C2T - 907551-594D475X0050C2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 594D475X0050C2T
907551-594D475X0050C2T
Tantalum Capacitors - 594D475X0050C2T 907551-594D475X0050C2T
Manufacturer: Vishay Win Source Part Number: 907551-594D475X0050C 2T Series: TANTAMOUNT®, 594D Operating Temperature Range: -55°C ~ 125°C Features: 4.7 µF Conformal Coated Tantalum Capacitors 50 V 2812 (7132 Metric) 800mOhm Package: 2812 (7132 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.21.0050 Other Part Number: 594D475X0050C2T-ND, 718-594D475X0050C2TT R, 718-594D475X0050C2TD KR, 718-594D475X0050C2TC T

Manufacturer: Vishay
Win Source Part Number: 907551-594D475X0050C2T
Series: TANTAMOUNT®, 594D
Operating Temperature Range: -55°C ~ 125°C
Features: 4.7 µF Conformal Coated Tantalum Capacitors 50 V 2812 (7132 Metric) 800mOhm
Package: 2812 (7132 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8532.21.0050
Other Part Number: 594D475X0050C2T-ND, 718-594D475X0050C2TTR, 718-594D475X0050C2TDKR, 718-594D475X0050C2TCT

Buy Now Datasheet
Tantalum Capacitors - 718-594D475X0050C2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D475X0050C2TTR-ND
Tantalum Capacitors 718-594D475X0050C2TTR-ND
4.7µF Conformal Coated Tantalum Capacitors 50V 2812 (7132 Metric) 800mOhm

4.7µF Conformal Coated Tantalum Capacitors 50V 2812 (7132 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-594D475X0050C2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D475X0050C2TDKR-ND
Tantalum Capacitors 718-594D475X0050C2TDKR-ND
4.7µF Conformal Coated Tantalum Capacitors 50V 2812 (7132 Metric) 800mOhm

4.7µF Conformal Coated Tantalum Capacitors 50V 2812 (7132 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-594D475X0050C2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D475X0050C2TCT-ND
Tantalum Capacitors 718-594D475X0050C2TCT-ND
4.7µF Conformal Coated Tantalum Capacitors 50V 2812 (7132 Metric) 800mOhm

4.7µF Conformal Coated Tantalum Capacitors 50V 2812 (7132 Metric) 800mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 50V Capacitor
59-594D475X0050C2T
SMD 4.7uF 50V Capacitor 59-594D475X0050C2T
Tantalum Capacitor 4.7uF 50V 2812 SMD 800mR 125C Product overview: 594D475X0050C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D475X0050C2T can be used for catalog matching and distributor lookup.

Tantalum Capacitor 4.7uF 50V 2812 SMD 800mR 125C Product overview: 594D475X0050C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D475X0050C2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Tantalum Capacitors
594D475X0050C2T
Tantalum Capacitors 594D475X0050C2T
CAP TANT 4.7UF 20% 50V 2812

CAP TANT 4.7UF 20% 50V 2812

Supplier's Site Datasheet
Tantalum Capacitor, 4.7Uf, 50V, 0.8 Ohm, 0.2, Smd; Capacitance Vishay - 49C8243 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 50V, 0.8 Ohm, 0.2, Smd; Capacitance Vishay
49C8243
Tantalum Capacitor, 4.7Uf, 50V, 0.8 Ohm, 0.2, Smd; Capacitance Vishay 49C8243
TANTALUM CAPACITOR, 4.7UF, 50V, 0.8 OHM, 0.2, SMD; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 20%; ESR:0.8ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 50V, 0.8 OHM, 0.2, SMD; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 20%; ESR:0.8ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mmRoHS Compliant: Yes

Supplier's Site
CAP TANT 4.7UF 50V 20% 2812 - 874-594D475X0050C2T - Utmel Electronic Limited
Hong Kong, China
CAP TANT 4.7UF 50V 20% 2812
874-594D475X0050C2T
CAP TANT 4.7UF 50V 20% 2812 874-594D475X0050C2T
CAP TANT 4.7UF 50V 20% 2812

CAP TANT 4.7UF 50V 20% 2812

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 907551-594D475X0050C2T 718-594D475X0050C2TTR-ND 718-594D475X0050C2TDKR-ND 59-594D475X0050C2T 594D475X0050C2T 49C8243 874-594D475X0050C2T
Product Name Tantalum Capacitors - 594D475X0050C2T Tantalum Capacitors Tantalum Capacitors SMD 4.7uF 50V Capacitor Tantalum Capacitors Tantalum Capacitor, 4.7Uf, 50V, 0.8 Ohm, 0.2, Smd; Capacitance Vishay CAP TANT 4.7UF 50V 20% 2812
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C564U016DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0603B682K201NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers