Vishay Precision Group Tantalum Capacitors 594D397X96R3R2T

Description
390µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 45mOhm
Request a Quote Datasheet
Description
390µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 45mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 594D397X96R3R2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
594D397X96R3R2T-ND
Tantalum Capacitors 594D397X96R3R2T-ND
390µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 45mOhm

390µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 45mOhm

Buy Now Datasheet
Tantalum Capacitor, 390Uf 6.3V, 0.045 Ohm, 0.1, Smd; Capacitance Vishay - 08J0493 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 390Uf 6.3V, 0.045 Ohm, 0.1, Smd; Capacitance Vishay
08J0493
Tantalum Capacitor, 390Uf 6.3V, 0.045 Ohm, 0.1, Smd; Capacitance Vishay 08J0493
TANTALUM CAPACITOR, 390UF 6.3V, 0.045 OHM, 0.1, SMD; Capacitance:390µF; Voltage(DC):6.3V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.045ohm; Manufacturer Size Code:R; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 390UF 6.3V, 0.045 OHM, 0.1, SMD; Capacitance:390µF; Voltage(DC):6.3V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.045ohm; Manufacturer Size Code:R; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 390Uf 6.3V, 0.045 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay - 08J0520 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 390Uf 6.3V, 0.045 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay
08J0520
Tantalum Capacitor, 390Uf 6.3V, 0.045 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay 08J0520
TANTALUM CAPACITOR, 390UF 6.3V, 0.045 OHM, 0.1, SMD, FULL REEL; Capacitance:390µF; Voltage(DC):6.3V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.045ohm; Manufacturer Size Code:R; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 390UF 6.3V, 0.045 OHM, 0.1, SMD, FULL REEL; Capacitance:390µF; Voltage(DC):6.3V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.045ohm; Manufacturer Size Code:R; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 594D397X96R3R2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
594D397X96R3R2T
Capacitors - Tantalum Capacitors 594D397X96R3R2T
CAP TANT 390UF 10% 6.3V 2824

CAP TANT 390UF 10% 6.3V 2824

Supplier's Site
Shenzhen, China
Tantalum Capacitors
594D397X96R3R2T
Tantalum Capacitors 594D397X96R3R2T
CAP TANT 390UF 10% 6.3V 2824

CAP TANT 390UF 10% 6.3V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 594D397X96R3R2T-ND 08J0493 594D397X96R3R2T 594D397X96R3R2T
Product Name Tantalum Capacitors Tantalum Capacitor, 390Uf 6.3V, 0.045 Ohm, 0.1, Smd; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 390 microF 390 microF 390 microF 390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Polymer Capacitor - 157XMPL6R3MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701129 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details